Fiberscope.net by MEDIT Metal Halide Light Source MS-24

Description
The MS-24 metal halide light is one of the best solutions to complete routine inspections using rigid borescopes and/or fiberscopes. The design is portable and light weight with great output intensity (up to 150,000 Lux) with stable “white” color temperature. Due to the short metal halide arc lamp, the light acceptance of small fiber bundles is increased. Each bulb also has an average lifetime of not less than 500 hours. The intensity of the light can be manually adjusted using the shutter to cut down or increase the illumination. A special body design protects this light source from overheating. A wide variety of detachable fiber optic light cables are compatible with this device. To easily use equipment that you may already own. The MS–24 is an ISO9001 and EN46001 - certified, FDA-registered and CGMP-compliant.
Description
The MS-24 metal halide light is one of the best solutions to complete routine inspections using rigid borescopes and/or fiberscopes. The design is portable and light weight with great output intensity (up to 150,000 Lux) with stable “white” color temperature. Due to the short metal halide arc lamp, the light acceptance of small fiber bundles is increased. Each bulb also has an average lifetime of not less than 500 hours. The intensity of the light can be manually adjusted using the shutter to cut down or increase the illumination. A special body design protects this light source from overheating. A wide variety of detachable fiber optic light cables are compatible with this device. To easily use equipment that you may already own. The MS–24 is an ISO9001 and EN46001 - certified, FDA-registered and CGMP-compliant.

Suppliers

Company
Product
Description
Supplier Links
Metal Halide Light Source - MS-24 - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Metal Halide Light Source
MS-24
Metal Halide Light Source MS-24
The MS-24 metal halide light is one of the best solutions to complete routine inspections using rigid borescopes and/or fiberscopes. The design is portable and light weight with great output intensity (up to 150,000 Lux) with stable “white” color temperature. Due to the short metal halide arc lamp, the light acceptance of small fiber bundles is increased. Each bulb also has an average lifetime of not less than 500 hours. The intensity of the light can be manually adjusted using the shutter to cut down or increase the illumination. A special body design protects this light source from overheating. A wide variety of detachable fiber optic light cables are compatible with this device. To easily use equipment that you may already own. The MS–24 is an ISO9001 and EN46001 - certified, FDA-registered and CGMP-compliant.

The MS-24 metal halide light is one of the best solutions to complete routine inspections using rigid borescopes and/or fiberscopes.

The design is portable and light weight with great output intensity (up to 150,000 Lux) with stable “white” color temperature.

Due to the short metal halide arc lamp, the light acceptance of small fiber bundles is increased. Each bulb also has an average lifetime of not less than 500 hours.
The intensity of the light can be manually adjusted using the shutter to cut down or increase the illumination. A special body design protects this light source from overheating.

A wide variety of detachable fiber optic light cables are compatible with this device. To easily use equipment that you may already own.

The MS–24 is an ISO9001 and EN46001 - certified, FDA-registered and CGMP-compliant.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Illuminators
Product Number MS-24
Product Name Metal Halide Light Source
Light Source Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Flat Ring Light - CA-DRW10F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
Metal Halide Light Source - MS-100 - Fiberscope.net by MEDIT
Specs
Light Source Lamp
Lifetime 6000 hours
Wavelength 250 to 750 nm (2500 to 7500 Å)
View Details
Lumatec UV Light Source - UV-LIGHTSOURCE - Gradient Lens Corporation
Specs
Illumination Type Super Pressure Short Arc Mercury Lamp
Light Source Lamp
Lifetime 1500 hours
View Details