TelephoneStuff.com Pryme Radio Products SPM-1000 Push-To-Talk/Microphone.. PTM-269

Description
When you need to talk back, the SPM-1000 Series features an in-line jack for connecting microphone and Push-To-Talk options for true two-way communications. These options plug right in to the SPM-1000's expansion jack for true plug and play operation.
Description
When you need to talk back, the SPM-1000 Series features an in-line jack for connecting microphone and Push-To-Talk options for true two-way communications. These options plug right in to the SPM-1000's expansion jack for true plug and play operation.

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-1000 Push-To-Talk/Microphone.. - PTM-269 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-1000 Push-To-Talk/Microphone..
PTM-269
Pryme Radio Products SPM-1000 Push-To-Talk/Microphone.. PTM-269
When you need to talk back, the SPM-1000 Series features an in-line jack for connecting microphone and Push-To-Talk options for true two-way communications. These options plug right in to the SPM-1000's expansion jack for true plug and play operation.

When you need to talk back, the SPM-1000 Series features an in-line jack for connecting microphone and Push-To-Talk options for true two-way communications. These options plug right in to the SPM-1000's expansion jack for true plug and play operation.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number PTM-269
Product Name Pryme Radio Products SPM-1000 Push-To-Talk/Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details