TelephoneStuff.com Sprint Extension Microphones for Audio Conferencing Phone PT-MICS

Description
Optional extension microphones for the PT-1205 Audio Conferencing Phone, sold in pairs. Features: - Power supply: Microphone outlet - Cabling: 2 x 5 ft. and 2 x 8 ft., RJ-22 - Microphone: Omnidirectional - Microphone Indicator: green and red displays power ON/OFF
Description
Optional extension microphones for the PT-1205 Audio Conferencing Phone, sold in pairs. Features: - Power supply: Microphone outlet - Cabling: 2 x 5 ft. and 2 x 8 ft., RJ-22 - Microphone: Omnidirectional - Microphone Indicator: green and red displays power ON/OFF

Suppliers

Company
Product
Description
Supplier Links
Sprint Extension Microphones for Audio Conferencing Phone - PT-MICS - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Extension Microphones for Audio Conferencing Phone
PT-MICS
Sprint Extension Microphones for Audio Conferencing Phone PT-MICS
Optional extension microphones for the PT-1205 Audio Conferencing Phone, sold in pairs. Features: - Power supply: Microphone outlet - Cabling: 2 x 5 ft. and 2 x 8 ft., RJ-22 - Microphone: Omnidirectional - Microphone Indicator: green and red displays power ON/OFF

Optional extension microphones for the PT-1205 Audio Conferencing Phone, sold in pairs.
Features:
- Power supply: Microphone outlet
- Cabling: 2 x 5 ft. and 2 x 8 ft., RJ-22
- Microphone: Omnidirectional
- Microphone Indicator: green and red displays power ON/OFF

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number PT-MICS
Product Name Sprint Extension Microphones for Audio Conferencing Phone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details