TE Connectivity Surge Arresters CJ3388-000

Description
Body Features Color : Grey Weight (KG) : 3.4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 885 Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 340 Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 334 Qrs (C) : 6 Residual Voltage (Nominal Current) (KV) : 71.28 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 22 Voltage Rating (Ur) (KV) : 27.5 Industry Standards BIL Rating (KV) : 230 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : EMEA, AMERICAS, China, ASIA, ANZPAC Product Type Features Product Family : OCP Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote
Description
Body Features Color : Grey Weight (KG) : 3.4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 885 Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 340 Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 334 Qrs (C) : 6 Residual Voltage (Nominal Current) (KV) : 71.28 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 22 Voltage Rating (Ur) (KV) : 27.5 Industry Standards BIL Rating (KV) : 230 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : EMEA, AMERICAS, China, ASIA, ANZPAC Product Type Features Product Family : OCP Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surge Arresters - CJ3388-000 - TE Connectivity
Berwyn, PA, United States
Surge Arresters
CJ3388-000
Surge Arresters CJ3388-000
Body Features Color : Grey Weight (KG) : 3.4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 885 Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 340 Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 334 Qrs (C) : 6 Residual Voltage (Nominal Current) (KV) : 71.28 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 22 Voltage Rating (Ur) (KV) : 27.5 Industry Standards BIL Rating (KV) : 230 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : EMEA, AMERICAS, China, ASIA, ANZPAC Product Type Features Product Family : OCP Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 80

Body Features


  • Color : Grey
  • Weight (KG) : 3.4

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance (MM) : 885
  • Shed Outside Diameter (MM) : 119
  • Surge Arrester Height (MM) : 340

Electrical Characteristics


  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 334
  • Qrs (C) : 6
  • Residual Voltage (Nominal Current) (KV) : 71.28
  • Short Circuit Current (KAMP) : 40
  • Voltage Rating (Uc) (KV) : 22
  • Voltage Rating (Ur) (KV) : 27.5

Industry Standards


  • BIL Rating (KV) : 230

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution Line
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 3
  • Surge Arrester Product Availability : EMEA, AMERICAS, China, ASIA, ANZPAC

Product Type Features


  • Product Family : OCP
  • Shed Profile : Alternating
  • Surge Arrester Class : 2
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Surge Suppressors
Product Number CJ3388-000
Product Name Surge Arresters
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EN7485-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution
View Details
Surge Arresters - CE0301-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Arresters - CY8067-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - CE0302-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details