TelephoneStuff.com Page Industries Headset Amplifier for DKT2000/3000 Series PI-AMP

Description
PI-AMP is designed to mount alongside the Toshiba DKT 2000/3000 series telephone.Unlike standard headset amplifiers, the PI-AMP is line powered and supports a host of additional features. PI-AMP comes complete with a metal mounting bracket to allow secure connection to the Toshiba telephone. Features: - Eliminates the need for the HHEU/BHEU headset adapter - Includes headset amplifier - Group Listening feature (turns speaker of the telephone on while using handset or headset) - Audio out connector for record option (4ft. cord sold separately) - Supports most cellular type headsets - No external power required Compatible With: - Plantronics H Series - GN Netcom - Comfort Aries Series - Cellular type headsets (2.5mm plug)
Description
PI-AMP is designed to mount alongside the Toshiba DKT 2000/3000 series telephone.Unlike standard headset amplifiers, the PI-AMP is line powered and supports a host of additional features. PI-AMP comes complete with a metal mounting bracket to allow secure connection to the Toshiba telephone. Features: - Eliminates the need for the HHEU/BHEU headset adapter - Includes headset amplifier - Group Listening feature (turns speaker of the telephone on while using handset or headset) - Audio out connector for record option (4ft. cord sold separately) - Supports most cellular type headsets - No external power required Compatible With: - Plantronics H Series - GN Netcom - Comfort Aries Series - Cellular type headsets (2.5mm plug)

Suppliers

Company
Product
Description
Supplier Links
Page Industries Headset Amplifier for DKT2000/3000 Series - PI-AMP - TelephoneStuff.com
Huntington Beach, CA, USA
Page Industries Headset Amplifier for DKT2000/3000 Series
PI-AMP
Page Industries Headset Amplifier for DKT2000/3000 Series PI-AMP
PI-AMP is designed to mount alongside the Toshiba DKT 2000/3000 series telephone.Unlike standard headset amplifiers, the PI-AMP is line powered and supports a host of additional features. PI-AMP comes complete with a metal mounting bracket to allow secure connection to the Toshiba telephone. Features: - Eliminates the need for the HHEU/BHEU headset adapter - Includes headset amplifier - Group Listening feature (turns speaker of the telephone on while using handset or headset) - Audio out connector for record option (4ft. cord sold separately) - Supports most cellular type headsets - No external power required Compatible With: - Plantronics H Series - GN Netcom - Comfort Aries Series - Cellular type headsets (2.5mm plug)

PI-AMP is designed to mount alongside the Toshiba DKT 2000/3000 series telephone.Unlike standard headset amplifiers, the PI-AMP is line powered and supports a host of additional features. PI-AMP comes complete with a metal mounting bracket to allow secure connection to the Toshiba
telephone.
Features:
- Eliminates the need for the HHEU/BHEU headset adapter
- Includes headset amplifier
- Group Listening feature (turns speaker of the telephone on while using handset or headset)
- Audio out connector for record option (4ft. cord sold separately)
- Supports most cellular type headsets
- No external power required
Compatible With:
- Plantronics H Series
- GN Netcom
- Comfort Aries Series
- Cellular type headsets (2.5mm plug)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Amplifiers and Preamplifiers
Product Number PI-AMP
Product Name Page Industries Headset Amplifier for DKT2000/3000 Series
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Car Audio, Amplifier - GTA-802 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details