TelephoneStuff.com Panduit® NetKey Category 5e Wall Mounted 12-Port.. NK5EPPG12WY

Description
NetKey Category 5e Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 5e performance requirements - Punchdown style termination on back of patch panel - Wiring scheme clearly identified on universal label - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable - Accepts icons for port identification - Mounts with standard 89D bracket - Number of Module Spaces: 12 - Number of Rack Spaces: Wall Mount - Patch Panel Style: Flat - Performance Level: Category 5e/Class D - RoHS Compliant
Description
NetKey Category 5e Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 5e performance requirements - Punchdown style termination on back of patch panel - Wiring scheme clearly identified on universal label - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable - Accepts icons for port identification - Mounts with standard 89D bracket - Number of Module Spaces: 12 - Number of Rack Spaces: Wall Mount - Patch Panel Style: Flat - Performance Level: Category 5e/Class D - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Category 5e Wall Mounted 12-Port.. - NK5EPPG12WY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Category 5e Wall Mounted 12-Port..
NK5EPPG12WY
Panduit® NetKey Category 5e Wall Mounted 12-Port.. NK5EPPG12WY
NetKey Category 5e Wall Mounted 12-Port Punchdown Patch Panel. Features: - Meets Category 5e performance requirements - Punchdown style termination on back of patch panel - Wiring scheme clearly identified on universal label - Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable - Accepts icons for port identification - Mounts with standard 89D bracket - Number of Module Spaces: 12 - Number of Rack Spaces: Wall Mount - Patch Panel Style: Flat - Performance Level: Category 5e/Class D - RoHS Compliant

NetKey Category 5e Wall Mounted 12-Port Punchdown Patch Panel.
Features:
- Meets Category 5e performance requirements
- Punchdown style termination on back of patch panel
- Wiring scheme clearly identified on universal label
- Terminates 4-pair 24 to 22 AWG 100 ohm unshielded twisted pair cable
- Accepts icons for port identification
- Mounts with standard 89D bracket
- Number of Module Spaces: 12
- Number of Rack Spaces: Wall Mount
- Patch Panel Style: Flat
- Performance Level: Category 5e/Class D
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number NK5EPPG12WY
Product Name Panduit® NetKey Category 5e Wall Mounted 12-Port..
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 277-1343386-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details