TelephoneStuff.com Motorola Earpiece with Boom Microphone MOT-56320

Description
Earpiece and boom microphone combo allows you to talk and listen without removing the radio from your belt. Delivers great sound even in noisy places. Features: - Single pin audio accessory - Fits over ear temple - Spring-loaded feature keeps accessory securely in place - Flexible Boom Microphone is easily positined for proper use - Hygenic for sharing - Receiver fits over outside of ear PTT and VOX compatible with Talkabout 270, 280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5950, T6200, T6210, T6220, T6250, T6300, T6310, T6320, T6400, T7200 Series, fr50 and fr60 radios. PTT-only compatible with T5100, T5200, fr50 and fr60 radios are not VOX/handsfree capable, therefore, headset is manual PTT only.
Description
Earpiece and boom microphone combo allows you to talk and listen without removing the radio from your belt. Delivers great sound even in noisy places. Features: - Single pin audio accessory - Fits over ear temple - Spring-loaded feature keeps accessory securely in place - Flexible Boom Microphone is easily positined for proper use - Hygenic for sharing - Receiver fits over outside of ear PTT and VOX compatible with Talkabout 270, 280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5950, T6200, T6210, T6220, T6250, T6300, T6310, T6320, T6400, T7200 Series, fr50 and fr60 radios. PTT-only compatible with T5100, T5200, fr50 and fr60 radios are not VOX/handsfree capable, therefore, headset is manual PTT only.

Suppliers

Company
Product
Description
Supplier Links
Motorola Earpiece with Boom Microphone - MOT-56320 - TelephoneStuff.com
Huntington Beach, CA, USA
Motorola Earpiece with Boom Microphone
MOT-56320
Motorola Earpiece with Boom Microphone MOT-56320
Earpiece and boom microphone combo allows you to talk and listen without removing the radio from your belt. Delivers great sound even in noisy places. Features: - Single pin audio accessory - Fits over ear temple - Spring-loaded feature keeps accessory securely in place - Flexible Boom Microphone is easily positined for proper use - Hygenic for sharing - Receiver fits over outside of ear PTT and VOX compatible with Talkabout 270, 280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5950, T6200, T6210, T6220, T6250, T6300, T6310, T6320, T6400, T7200 Series, fr50 and fr60 radios. PTT-only compatible with T5100, T5200, fr50 and fr60 radios are not VOX/handsfree capable, therefore, headset is manual PTT only.

Earpiece and boom microphone combo allows you to talk and listen without removing the radio from your belt. Delivers great sound even in noisy places.
Features:
- Single pin audio accessory
- Fits over ear temple
- Spring-loaded feature keeps accessory securely in place
- Flexible Boom Microphone is easily positined for proper use
- Hygenic for sharing - Receiver fits over outside of ear
PTT and VOX compatible with Talkabout 270, 280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5950, T6200, T6210, T6220, T6250, T6300, T6310, T6320, T6400, T7200 Series, fr50 and fr60 radios.
PTT-only compatible with T5100, T5200, fr50 and fr60 radios are not VOX/handsfree capable, therefore, headset is manual PTT only.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MOT-56320
Product Name Motorola Earpiece with Boom Microphone
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers