TE Connectivity Rectangular Power Connectors 202287-2

Description
Configuration Features Number of Modules : 3 Contact Features Contact Type : Pin Dimensions Height (INCH) : 3.156 Length (INCH) : 1.509 Width (INCH) : 1.23 Housing Features Housing Color : Green Housing Material : Die Cast Aluminum Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote
Description
Configuration Features Number of Modules : 3 Contact Features Contact Type : Pin Dimensions Height (INCH) : 3.156 Length (INCH) : 1.509 Width (INCH) : 1.23 Housing Features Housing Color : Green Housing Material : Die Cast Aluminum Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 202287-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
202287-2
Rectangular Power Connectors 202287-2
Configuration Features Number of Modules : 3 Contact Features Contact Type : Pin Dimensions Height (INCH) : 3.156 Length (INCH) : 1.509 Width (INCH) : 1.23 Housing Features Housing Color : Green Housing Material : Die Cast Aluminum Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing

Configuration Features


  • Number of Modules : 3

Contact Features


  • Contact Type : Pin

Dimensions


  • Height (INCH) : 3.156
  • Length (INCH) : 1.509
  • Width (INCH) : 1.23

Housing Features


  • Housing Color : Green
  • Housing Material : Die Cast Aluminum

Product Type Features


  • Connector & Housing Type : Receptacle
  • Rectangular Power Connector Type : Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 202287-2
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206934-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 205841-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1586075-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Circular Power Connectors - 1445821-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details