16A 250V 3P P/SKT BLUE IP54 GERMAN
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 1365717 |
| Product Name | Industrial Power Connectors |
| Device Type | Receptacle; Industrial Power Connectors |
| Mounting Style | Panel; Panel Mount |
| Termination Types | Quick Connect |
| Standards / Certifications | RoHS |