TelephoneStuff.com Bogen Electronic-Balanced Microphone Input Module with XLR.. MIC2X

Description
Electronic-Balanced Microphone Input Module with XLR Connector supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is electronic-balanced, and features an XLR connector. Features - XLR connector - Gain/trim control - Hi-cut/Lo-cut controls - Enhance control - Noise gate with threshold and duration - Limiter with threshold control - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Electronically balanced - Frequency Response: +0/-3 dB, 10 Hz-40 kHz - Input Impedance: 2K ohms - Gain: 18 dB to 62 dB
Description
Electronic-Balanced Microphone Input Module with XLR Connector supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is electronic-balanced, and features an XLR connector. Features - XLR connector - Gain/trim control - Hi-cut/Lo-cut controls - Enhance control - Noise gate with threshold and duration - Limiter with threshold control - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Electronically balanced - Frequency Response: +0/-3 dB, 10 Hz-40 kHz - Input Impedance: 2K ohms - Gain: 18 dB to 62 dB

Suppliers

Company
Product
Description
Supplier Links
Bogen Electronic-Balanced Microphone Input Module with XLR.. - MIC2X - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Electronic-Balanced Microphone Input Module with XLR..
MIC2X
Bogen Electronic-Balanced Microphone Input Module with XLR.. MIC2X
Electronic-Balanced Microphone Input Module with XLR Connector supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is electronic-balanced, and features an XLR connector. Features - XLR connector - Gain/trim control - Hi-cut/Lo-cut controls - Enhance control - Noise gate with threshold and duration - Limiter with threshold control - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Electronically balanced - Frequency Response: +0/-3 dB, 10 Hz-40 kHz - Input Impedance: 2K ohms - Gain: 18 dB to 62 dB

Electronic-Balanced Microphone Input Module with XLR Connector supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is electronic-balanced, and features an XLR connector.
Features
- XLR connector
- Gain/trim control
- Hi-cut/Lo-cut controls
- Enhance control
- Noise gate with threshold and duration
- Limiter with threshold control
- 24V phantom power
- Mute, send, and receive
- 4 priority levels
- Bus assignable
- Electronically balanced
- Frequency Response: +0/-3 dB, 10 Hz-40 kHz
- Input Impedance: 2K ohms
- Gain: 18 dB to 62 dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MIC2X
Product Name Bogen Electronic-Balanced Microphone Input Module with XLR..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers