Advantech ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater BB-232OPDRI

Description
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater Extend and isolate RS-232 data another 15.2 m 2kV 3-way optical isolation Data rates up to 115.2 kbps -40 to +80 °C wide operating temperature DB9 M / DB9 F, IP30, DIN rail mount 10-48 Vdc power input (power supply required, not included, sold separately)
Request a Quote Datasheet
Description
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater Extend and isolate RS-232 data another 15.2 m 2kV 3-way optical isolation Data rates up to 115.2 kbps -40 to +80 °C wide operating temperature DB9 M / DB9 F, IP30, DIN rail mount 10-48 Vdc power input (power supply required, not included, sold separately)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDRI - Advantech
Cincinnati, OH, United States
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater
BB-232OPDRI
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater BB-232OPDRI
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater Extend and isolate RS-232 data another 15.2 m 2kV 3-way optical isolation Data rates up to 115.2 kbps -40 to +80 °C wide operating temperature DB9 M / DB9 F, IP30, DIN rail mount 10-48 Vdc power input (power supply required, not included, sold separately)

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater

  • Extend and isolate RS-232 data another 15.2 m
  • 2kV 3-way optical isolation
  • Data rates up to 115.2 kbps
  • -40 to +80 °C wide operating temperature
  • DB9 M / DB9 F, IP30, DIN rail mount
  • 10-48 Vdc power input (power supply required, not included, sold separately)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Surge Suppressors
Product Number BB-232OPDRI
Product Name ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details