TE Connectivity Surge Arresters CF3739-000

Description
Body Features Color : Red Weight (KG) : 3.27 Dimensions Creepage Distance (MM) : 830 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : ≤ 24 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 310 Qrs (C) : 4.2 Residual Voltage (Nominal Current) (KV) : 79.2 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 190 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : EMEA, AMERICAS, ANZPAC, ASIA, China Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage Design Usage Conditions Power Frequency Withstand (Wet) (KV) : 93
Request a Quote
Description
Body Features Color : Red Weight (KG) : 3.27 Dimensions Creepage Distance (MM) : 830 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : ≤ 24 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 310 Qrs (C) : 4.2 Residual Voltage (Nominal Current) (KV) : 79.2 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 190 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : EMEA, AMERICAS, ANZPAC, ASIA, China Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage Design Usage Conditions Power Frequency Withstand (Wet) (KV) : 93
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surge Arresters - CF3739-000 - TE Connectivity
Berwyn, PA, United States
Surge Arresters
CF3739-000
Surge Arresters CF3739-000
Body Features Color : Red Weight (KG) : 3.27 Dimensions Creepage Distance (MM) : 830 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : ≤ 24 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 310 Qrs (C) : 4.2 Residual Voltage (Nominal Current) (KV) : 79.2 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 190 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : EMEA, AMERICAS, ANZPAC, ASIA, China Product Type Features Product Family : HDA Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage Design Usage Conditions Power Frequency Withstand (Wet) (KV) : 93

Body Features


  • Color : Red
  • Weight (KG) : 3.27

Dimensions


  • Creepage Distance (MM) : 830
  • Shed Outside Diameter (MM) : 137
  • Surge Arrester Height (MM) : 316

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : ≤ 24
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 310
  • Qrs (C) : 4.2
  • Residual Voltage (Nominal Current) (KV) : 79.2
  • Short Circuit Current (KAMP) : 40
  • Voltage Rating (Uc) (KV) : 24
  • Voltage Rating (Ur) (KV) : 30

Industry Standards


  • BIL Rating (KV) : 190

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution Line
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 3
  • Surge Arrester Product Availability : EMEA, AMERICAS, ANZPAC, ASIA, China

Product Type Features


  • Product Family : HDA
  • Shed Profile : Alternating
  • Surge Arrester Class : 1
  • Surge Arrester Technology : Cage Design

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 93
Buy Now

Technical Specifications

  TE Connectivity
Product Category Surge Suppressors
Product Number CF3739-000
Product Name Surge Arresters
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0373-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Arresters - CY8067-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - F84399-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - CP8965-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details