Advantech ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater BB-232OPDRI-PH

Description
ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater Extends RS-232 data signals 2kV, three-way isolation (input/output/power) Data rate: 1.2 to 115.2 kbps Wide operating temperature: -40 to +85 °C Rugged IP30 metal case (panel or DIN rail mount) 10-48 VDC input power (power supply required, sold separately) IEC-61850-3, IEEE-1613, NEMA TS2, FCC, CE, NEMA TS2, 50G Shock, 4G Vibration
Request a Quote Datasheet
Description
ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater Extends RS-232 data signals 2kV, three-way isolation (input/output/power) Data rate: 1.2 to 115.2 kbps Wide operating temperature: -40 to +85 °C Rugged IP30 metal case (panel or DIN rail mount) 10-48 VDC input power (power supply required, sold separately) IEC-61850-3, IEEE-1613, NEMA TS2, FCC, CE, NEMA TS2, 50G Shock, 4G Vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater - BB-232OPDRI-PH - Advantech
Cincinnati, OH, United States
ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater
BB-232OPDRI-PH
ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater BB-232OPDRI-PH
ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater Extends RS-232 data signals 2kV, three-way isolation (input/output/power) Data rate: 1.2 to 115.2 kbps Wide operating temperature: -40 to +85 °C Rugged IP30 metal case (panel or DIN rail mount) 10-48 VDC input power (power supply required, sold separately) IEC-61850-3, IEEE-1613, NEMA TS2, FCC, CE, NEMA TS2, 50G Shock, 4G Vibration

ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater

  • Extends RS-232 data signals
  • 2kV, three-way isolation (input/output/power)
  • Data rate: 1.2 to 115.2 kbps
  • Wide operating temperature: -40 to +85 °C
  • Rugged IP30 metal case (panel or DIN rail mount)
  • 10-48 VDC input power (power supply required, sold separately)
  • IEC-61850-3, IEEE-1613, NEMA TS2, FCC, CE, NEMA TS2, 50G Shock, 4G Vibration
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Surge Suppressors
Product Number BB-232OPDRI-PH
Product Name ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details