TelephoneStuff.com Bogen Desk-Top Microphone MBS1000

Description
Bogen Desk-Top Microphone is a dynamic, dual-impedance, desktop microphone designed for all industrial and commercial public address and paging applications. Features: - Omni-directional pickup pattern - Push-to-talk or lift-to-talk operation - Locking mechanism with push-to-talk bar for long announcements - Molded Cycolac with black finish
Description
Bogen Desk-Top Microphone is a dynamic, dual-impedance, desktop microphone designed for all industrial and commercial public address and paging applications. Features: - Omni-directional pickup pattern - Push-to-talk or lift-to-talk operation - Locking mechanism with push-to-talk bar for long announcements - Molded Cycolac with black finish

Suppliers

Company
Product
Description
Supplier Links
Bogen Desk-Top Microphone - MBS1000 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Desk-Top Microphone
MBS1000
Bogen Desk-Top Microphone MBS1000
Bogen Desk-Top Microphone is a dynamic, dual-impedance, desktop microphone designed for all industrial and commercial public address and paging applications. Features: - Omni-directional pickup pattern - Push-to-talk or lift-to-talk operation - Locking mechanism with push-to-talk bar for long announcements - Molded Cycolac with black finish

Bogen Desk-Top Microphone is a dynamic, dual-impedance, desktop microphone designed for all industrial and commercial public address and paging applications.
Features:
- Omni-directional pickup pattern
- Push-to-talk or lift-to-talk operation
- Locking mechanism with push-to-talk bar for long announcements
- Molded Cycolac with black finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MBS1000
Product Name Bogen Desk-Top Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers