TelephoneStuff.com Mohawk Loose Tube Outdoor Cable, 3281 Feet M9X510T

Description
Loose tube outdoor cable. Features: - Minimum Order Quantity is 3281 feet - All dielectric central strength member - Excellent attenuation performance - Dry water blocking for moisture protection - Polyethylene jacket for weather and UV protection - Breakout kits available - Waterblock gel available - Crush Resistance: 2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Min Bend Radius; Long Term - No Load; 15x Cable diameter - Min Bend Radius; Short Term - Load; 20x Cable diameter - Operating Temperature: -40°C to +70°C - Storage Temperature: -50°C to +80°C
Description
Loose tube outdoor cable. Features: - Minimum Order Quantity is 3281 feet - All dielectric central strength member - Excellent attenuation performance - Dry water blocking for moisture protection - Polyethylene jacket for weather and UV protection - Breakout kits available - Waterblock gel available - Crush Resistance: 2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Min Bend Radius; Long Term - No Load; 15x Cable diameter - Min Bend Radius; Short Term - Load; 20x Cable diameter - Operating Temperature: -40°C to +70°C - Storage Temperature: -50°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
Mohawk Loose Tube Outdoor Cable, 3281 Feet - M9X510T - TelephoneStuff.com
Huntington Beach, CA, USA
Mohawk Loose Tube Outdoor Cable, 3281 Feet
M9X510T
Mohawk Loose Tube Outdoor Cable, 3281 Feet M9X510T
Loose tube outdoor cable. Features: - Minimum Order Quantity is 3281 feet - All dielectric central strength member - Excellent attenuation performance - Dry water blocking for moisture protection - Polyethylene jacket for weather and UV protection - Breakout kits available - Waterblock gel available - Crush Resistance: 2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Min Bend Radius; Long Term - No Load; 15x Cable diameter - Min Bend Radius; Short Term - Load; 20x Cable diameter - Operating Temperature: -40°C to +70°C - Storage Temperature: -50°C to +80°C

Loose tube outdoor cable.
Features:
- Minimum Order Quantity is 3281 feet
- All dielectric central strength member
- Excellent attenuation performance
- Dry water blocking for moisture protection
- Polyethylene jacket for weather and UV protection
- Breakout kits available
- Waterblock gel available
- Crush Resistance: 2000 N/cm
- Impact Resistance: 2000 Impacts with 1.6 N-m
- Min Bend Radius; Long Term - No Load; 15x Cable diameter
- Min Bend Radius; Short Term - Load; 20x Cable diameter
- Operating Temperature: -40°C to +70°C
- Storage Temperature: -50°C to +80°C

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number M9X510T
Product Name Mohawk Loose Tube Outdoor Cable, 3281 Feet
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Polarization Maintaining Optical Fiber, Panda, 1550 nm, 0.10-0.13 NA - F-PM1550 - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details