TelephoneStuff.com Mohawk Breakout Plenum OFNR Cable M9X014

Description
Breakout plenum OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Direct connectorization - Crush Resistance:2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; NFPA 262 (Plenum): Passed - Plenum UL/cUL Rated: Type OFNP / OFN FT6
Description
Breakout plenum OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Direct connectorization - Crush Resistance:2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; NFPA 262 (Plenum): Passed - Plenum UL/cUL Rated: Type OFNP / OFN FT6

Suppliers

Company
Product
Description
Supplier Links
Mohawk Breakout Plenum OFNR Cable - M9X014 - TelephoneStuff.com
Huntington Beach, CA, USA
Mohawk Breakout Plenum OFNR Cable
M9X014
Mohawk Breakout Plenum OFNR Cable M9X014
Breakout plenum OFNR cable. Features: - 900 µm tight buffered fibers - Color coded for easy termination - Flame retardant - UL listed for code compliance - Direct connectorization - Crush Resistance:2000 N/cm - Impact Resistance: 2000 Impacts with 1.6 N-m - Flexure: 2000 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +80°C - Flame Resistance; NFPA 262 (Plenum): Passed - Plenum UL/cUL Rated: Type OFNP / OFN FT6

Breakout plenum OFNR cable.
Features:
- 900 µm tight buffered fibers
- Color coded for easy termination
- Flame retardant
- UL listed for code compliance
- Direct connectorization
- Crush Resistance:2000 N/cm
- Impact Resistance: 2000 Impacts with 1.6 N-m
- Flexure: 2000 cycles min.
- Min Bend Radius; Long Term - No Load; 10x Cable diameter
- Min Bend Radius; Short Term - Load; 15x Cable diameter
- Operating Temperature: -20°C to +70°C
- Storage Temperature: -40°C to +80°C
- Flame Resistance; NFPA 262 (Plenum): Passed
- Plenum UL/cUL Rated: Type OFNP / OFN FT6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number M9X014
Product Name Mohawk Breakout Plenum OFNR Cable
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC - F-PM850-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers