TelephoneStuff.com Mohawk Simplex, Duplex, Heavy Duty Duplex Plenum Fiber.. M9X003

Description
Simplex, duplex, heavy duty duplex plenum fiber optic cable. Features: - Crush Resistance: 200 N/cm - Impact Resistance: 20 Impacts with 1.0 N-m - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +70°C - Flame Resistance; NFPA 262 (Plenum): Passed - Plenum UL/cUL Rated: Type OFNP / OFN FT6 - LSZH
Description
Simplex, duplex, heavy duty duplex plenum fiber optic cable. Features: - Crush Resistance: 200 N/cm - Impact Resistance: 20 Impacts with 1.0 N-m - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +70°C - Flame Resistance; NFPA 262 (Plenum): Passed - Plenum UL/cUL Rated: Type OFNP / OFN FT6 - LSZH

Suppliers

Company
Product
Description
Supplier Links
Mohawk Simplex, Duplex, Heavy Duty Duplex Plenum Fiber.. - M9X003 - TelephoneStuff.com
Huntington Beach, CA, USA
Mohawk Simplex, Duplex, Heavy Duty Duplex Plenum Fiber..
M9X003
Mohawk Simplex, Duplex, Heavy Duty Duplex Plenum Fiber.. M9X003
Simplex, duplex, heavy duty duplex plenum fiber optic cable. Features: - Crush Resistance: 200 N/cm - Impact Resistance: 20 Impacts with 1.0 N-m - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +70°C - Flame Resistance; NFPA 262 (Plenum): Passed - Plenum UL/cUL Rated: Type OFNP / OFN FT6 - LSZH

Simplex, duplex, heavy duty duplex plenum fiber optic cable.
Features:
- Crush Resistance: 200 N/cm
- Impact Resistance: 20 Impacts with 1.0 N-m
- Flexure: 100 cycles min.
- Min Bend Radius; Long Term - No Load; 10x Cable diameter
- Min Bend Radius; Short Term - Load; 15x Cable diameter
- Operating Temperature: -20°C to +70°C
- Storage Temperature: -40°C to +70°C
- Flame Resistance; NFPA 262 (Plenum): Passed
- Plenum UL/cUL Rated: Type OFNP / OFN FT6
- LSZH

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number M9X003
Product Name Mohawk Simplex, Duplex, Heavy Duty Duplex Plenum Fiber..
Cable Type Simplex; Duplex
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details