TelephoneStuff.com Mohawk Duplex, Heavy Duty Duplex Riser Fiber Optic Cable,.. M9X001

Description
Duplex, heavy duty duplex riser fiber optic cable. Features: - Crush Resistance: 200 N/cm - Impact Resistance: 20 Impacts with 1.0 N-m - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +70°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4 - LSZH
Description
Duplex, heavy duty duplex riser fiber optic cable. Features: - Crush Resistance: 200 N/cm - Impact Resistance: 20 Impacts with 1.0 N-m - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +70°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4 - LSZH

Suppliers

Company
Product
Description
Supplier Links
Mohawk Duplex, Heavy Duty Duplex Riser Fiber Optic Cable,.. - M9X001 - TelephoneStuff.com
Huntington Beach, CA, USA
Mohawk Duplex, Heavy Duty Duplex Riser Fiber Optic Cable,..
M9X001
Mohawk Duplex, Heavy Duty Duplex Riser Fiber Optic Cable,.. M9X001
Duplex, heavy duty duplex riser fiber optic cable. Features: - Crush Resistance: 200 N/cm - Impact Resistance: 20 Impacts with 1.0 N-m - Flexure: 100 cycles min. - Min Bend Radius; Long Term - No Load; 10x Cable diameter - Min Bend Radius; Short Term - Load; 15x Cable diameter - Operating Temperature: -20°C to +70°C - Storage Temperature: -40°C to +70°C - Flame Resistance; UL 1666 (Riser): Passed - Riser UL/cUL Rated: Type OFNR / OFN FT4 - LSZH

Duplex, heavy duty duplex riser fiber optic cable.
Features:
- Crush Resistance: 200 N/cm
- Impact Resistance: 20 Impacts with 1.0 N-m
- Flexure: 100 cycles min.
- Min Bend Radius; Long Term - No Load; 10x Cable diameter
- Min Bend Radius; Short Term - Load; 15x Cable diameter
- Operating Temperature: -20°C to +70°C
- Storage Temperature: -40°C to +70°C
- Flame Resistance; UL 1666 (Riser): Passed
- Riser UL/cUL Rated: Type OFNR / OFN FT4
- LSZH

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number M9X001
Product Name Mohawk Duplex, Heavy Duty Duplex Riser Fiber Optic Cable,..
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00025 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photosensitive Singlemode Fiber, 1550-1650 nm, Bend Insensitive, FBG Sensor Arrays - F-SM1500-4.2/125 - Newport MKS
Specs
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2900 to 0.3100
Maximum Attenuation 1.5 dB/km (0.4572 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details