Newport MKS Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. F-MBE-1FC

Description
The F-MBE-1FC is a 1 meter length multi-mode step index fiber patch cord with FC connectors. A 1000 μm core diameter with a bonded hard polymer 1035 μm cladding supports 500-1100 nm operation. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH -CUSTOM . Excellent Performance Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.
Request a Quote
Description
The F-MBE-1FC is a 1 meter length multi-mode step index fiber patch cord with FC connectors. A 1000 μm core diameter with a bonded hard polymer 1035 μm cladding supports 500-1100 nm operation. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH -CUSTOM . Excellent Performance Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Irvine, CA, United States
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC.
F-MBE-1FC
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. F-MBE-1FC
The F-MBE-1FC is a 1 meter length multi-mode step index fiber patch cord with FC connectors. A 1000 μm core diameter with a bonded hard polymer 1035 μm cladding supports 500-1100 nm operation. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH -CUSTOM . Excellent Performance Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.

The F-MBE-1FC is a 1 meter length multi-mode step index fiber patch cord with FC connectors. A 1000 μm core diameter with a bonded hard polymer 1035 μm cladding supports 500-1100 nm operation.

Custom Multimode Patch Cables


Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Available Off-the-shelf


We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH-CUSTOM .

Excellent Performance


Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MBE-1FC
Product Name Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC.
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, High Temperature, 1550-1650 nm, Bend Insensitive - F-SM1500-6.4/80-HT - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1900 to 0.2100
View Details
Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Polarization Maintaining Fiber, Bow-Tie, 488-633 nm, 0.10-0.13 NA - F-SPA - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1300
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details