TelephoneStuff.com Chatsworth Products M-Series MegaFrame Cabinet - 2 Sides M105221-7192

Description
M-Series MegaFrame Cabinet 2 Side is made from aluminum and can be shipped partially assembled in a reduced package size making it easier to move and store when space is limited on the job site. MegaFrame Cabinet Features: - Fully Assembled Cabinet - Sides - 2 - Front Door - Plexiglas - Rear Door - Standard Fan Door - Top Panel: Vented - Rail Type: Square-Punched Rails - Dimensions: 19" W x 84" H x 36" D - Color: Black Package Content: - (1) Four-Post Frame (anodized aluminum finish) - (4) Vertical Mounting Rails - (2) Locking, East-To-Remove Side Panels - (1) Locking, Reversible Front Door - (1) Locking, Reversible Rear Door - (1) Vented Top Panel & Six Cable Access Ports - (2) Vertical Cable Manager - (4) Leveling Feet - (1) Multi-Bay Attachment Hardware Kit - (4) Floor Anchor Clamps - (1) Bag of Mounting Hardware: - Tapped Rails: (50) #12-24 screws - Square-punched rails: (16) M6 and (25) #12-24 cage nuts and screws - Sun Rails: (25) #10-32 cage nuts and screws - IBM Rails: (25) M5 nuts and screws
Description
M-Series MegaFrame Cabinet 2 Side is made from aluminum and can be shipped partially assembled in a reduced package size making it easier to move and store when space is limited on the job site. MegaFrame Cabinet Features: - Fully Assembled Cabinet - Sides - 2 - Front Door - Plexiglas - Rear Door - Standard Fan Door - Top Panel: Vented - Rail Type: Square-Punched Rails - Dimensions: 19" W x 84" H x 36" D - Color: Black Package Content: - (1) Four-Post Frame (anodized aluminum finish) - (4) Vertical Mounting Rails - (2) Locking, East-To-Remove Side Panels - (1) Locking, Reversible Front Door - (1) Locking, Reversible Rear Door - (1) Vented Top Panel & Six Cable Access Ports - (2) Vertical Cable Manager - (4) Leveling Feet - (1) Multi-Bay Attachment Hardware Kit - (4) Floor Anchor Clamps - (1) Bag of Mounting Hardware: - Tapped Rails: (50) #12-24 screws - Square-punched rails: (16) M6 and (25) #12-24 cage nuts and screws - Sun Rails: (25) #10-32 cage nuts and screws - IBM Rails: (25) M5 nuts and screws

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products M-Series MegaFrame Cabinet - 2 Sides - M105221-7192 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products M-Series MegaFrame Cabinet - 2 Sides
M105221-7192
Chatsworth Products M-Series MegaFrame Cabinet - 2 Sides M105221-7192
M-Series MegaFrame Cabinet 2 Side is made from aluminum and can be shipped partially assembled in a reduced package size making it easier to move and store when space is limited on the job site. MegaFrame Cabinet Features: - Fully Assembled Cabinet - Sides - 2 - Front Door - Plexiglas - Rear Door - Standard Fan Door - Top Panel: Vented - Rail Type: Square-Punched Rails - Dimensions: 19" W x 84" H x 36" D - Color: Black Package Content: - (1) Four-Post Frame (anodized aluminum finish) - (4) Vertical Mounting Rails - (2) Locking, East-To-Remove Side Panels - (1) Locking, Reversible Front Door - (1) Locking, Reversible Rear Door - (1) Vented Top Panel & Six Cable Access Ports - (2) Vertical Cable Manager - (4) Leveling Feet - (1) Multi-Bay Attachment Hardware Kit - (4) Floor Anchor Clamps - (1) Bag of Mounting Hardware: - Tapped Rails: (50) #12-24 screws - Square-punched rails: (16) M6 and (25) #12-24 cage nuts and screws - Sun Rails: (25) #10-32 cage nuts and screws - IBM Rails: (25) M5 nuts and screws

M-Series MegaFrame Cabinet 2 Side is made from aluminum
and can be shipped partially assembled in a reduced package size making it easier to move and store when space is limited on the job site.
MegaFrame Cabinet Features:
- Fully Assembled Cabinet
- Sides - 2
- Front Door - Plexiglas
- Rear Door - Standard Fan Door
- Top Panel: Vented
- Rail Type: Square-Punched Rails
- Dimensions: 19" W x 84" H x 36" D
- Color: Black
Package Content:
- (1) Four-Post Frame (anodized aluminum finish)
- (4) Vertical Mounting Rails
- (2) Locking, East-To-Remove Side Panels
- (1) Locking, Reversible Front Door
- (1) Locking, Reversible Rear Door
- (1) Vented Top Panel & Six Cable Access Ports
- (2) Vertical Cable Manager
- (4) Leveling Feet
- (1) Multi-Bay Attachment Hardware Kit
- (4) Floor Anchor Clamps
- (1) Bag of Mounting Hardware:
- Tapped Rails: (50) #12-24 screws
- Square-punched rails: (16) M6 and (25) #12-24
cage nuts and screws
- Sun Rails: (25) #10-32 cage nuts and screws
- IBM Rails: (25) M5 nuts and screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number M105221-7192
Product Name Chatsworth Products M-Series MegaFrame Cabinet - 2 Sides
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179814 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 10.63 inch (270 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details