RS Components, Ltd. Tool Belts & Tool Pouches 1340446

Description
Technics PT156 Voltage Tester Case
Request a Quote
Description
Technics PT156 Voltage Tester Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Belts & Tool Pouches - 1340446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Belts & Tool Pouches
1340446
Tool Belts & Tool Pouches 1340446
Technics PT156 Voltage Tester Case

Technics PT156 Voltage Tester Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 1340446
Product Name Tool Belts & Tool Pouches
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 108907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 0.50 inch (12.6 mm)
Depth 0.20 inch (5.2 mm)
View Details
Tool Boxes - 2551459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Soft leather
Height 9.06 inch (230 mm)
View Details
Tool Bags - 179776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 14.00 inch (356 mm)
View Details
Tool Bags - 179802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details