Advantech ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater BB-232OPDR

Description
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater Extend and isolate RS-232 2 kV isolation Data rate: up to 115.2 Kbps -40 to +80 °C wide operating temperature DIN rail mount, IP30, TB 10-30 Vdc power supply required (not included, sold separately) UL Recognized
Request a Quote Datasheet
Description
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater Extend and isolate RS-232 2 kV isolation Data rate: up to 115.2 Kbps -40 to +80 °C wide operating temperature DIN rail mount, IP30, TB 10-30 Vdc power supply required (not included, sold separately) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Cincinnati, OH, United States
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater
BB-232OPDR
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater BB-232OPDR
ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater Extend and isolate RS-232 2 kV isolation Data rate: up to 115.2 Kbps -40 to +80 °C wide operating temperature DIN rail mount, IP30, TB 10-30 Vdc power supply required (not included, sold separately) UL Recognized

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater

  • Extend and isolate RS-232
  • 2 kV isolation
  • Data rate: up to 115.2 Kbps
  • -40 to +80 °C wide operating temperature
  • DIN rail mount, IP30, TB
  • 10-30 Vdc power supply required (not included, sold separately)
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Surge Suppressors
Product Number BB-232OPDR
Product Name ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details