TelephoneStuff.com Berk-Tek Adventum Plenum 006 Fiber, 62.5/125 micron,.. LTP006CB

Description
Berk-Tek's loose tube cable design can be used in all typical campus and outdoor/indoor installations, and is available with standard multimode, single-mode and GIGAlite fibers. This design affords the installer the ability to place cable anywhere in a network, bypassing the traditional transition points required in most installations. Features: - Thoroughly tested in accordance with Telcordia GR-409, ICEA-640, and ICEA-696 standards where applicable - Designed to support Gigabit Ethernet, Gigabit ATM, Fiber Channel and other high-speed applications - Plenum rating enables installation to go directly from outside plant to riser shaft or through plenum spaces - Cable core and buffer tubes use DryGel water blocking system - Compact, water blocked, plenum rated, flexible loose tube design of all dielectric construction allows for installation in any outside plant or interior space - No cleaning of gels required for installation, greatly reducing installation time and cost - System grounding requirements are eliminated - Transition points in network are not needed - All dielectric design - DryGel blocked color coded loose tubes containing up to 12, 250 µm, individually colored fibers - Type of cable - Loose tube - Fiber optic type - OM1 62.5/125
Description
Berk-Tek's loose tube cable design can be used in all typical campus and outdoor/indoor installations, and is available with standard multimode, single-mode and GIGAlite fibers. This design affords the installer the ability to place cable anywhere in a network, bypassing the traditional transition points required in most installations. Features: - Thoroughly tested in accordance with Telcordia GR-409, ICEA-640, and ICEA-696 standards where applicable - Designed to support Gigabit Ethernet, Gigabit ATM, Fiber Channel and other high-speed applications - Plenum rating enables installation to go directly from outside plant to riser shaft or through plenum spaces - Cable core and buffer tubes use DryGel water blocking system - Compact, water blocked, plenum rated, flexible loose tube design of all dielectric construction allows for installation in any outside plant or interior space - No cleaning of gels required for installation, greatly reducing installation time and cost - System grounding requirements are eliminated - Transition points in network are not needed - All dielectric design - DryGel blocked color coded loose tubes containing up to 12, 250 µm, individually colored fibers - Type of cable - Loose tube - Fiber optic type - OM1 62.5/125

Suppliers

Company
Product
Description
Supplier Links
Berk-Tek Adventum Plenum 006 Fiber, 62.5/125 micron,.. - LTP006CB - TelephoneStuff.com
Huntington Beach, CA, USA
Berk-Tek Adventum Plenum 006 Fiber, 62.5/125 micron,..
LTP006CB
Berk-Tek Adventum Plenum 006 Fiber, 62.5/125 micron,.. LTP006CB
Berk-Tek's loose tube cable design can be used in all typical campus and outdoor/indoor installations, and is available with standard multimode, single-mode and GIGAlite fibers. This design affords the installer the ability to place cable anywhere in a network, bypassing the traditional transition points required in most installations. Features: - Thoroughly tested in accordance with Telcordia GR-409, ICEA-640, and ICEA-696 standards where applicable - Designed to support Gigabit Ethernet, Gigabit ATM, Fiber Channel and other high-speed applications - Plenum rating enables installation to go directly from outside plant to riser shaft or through plenum spaces - Cable core and buffer tubes use DryGel water blocking system - Compact, water blocked, plenum rated, flexible loose tube design of all dielectric construction allows for installation in any outside plant or interior space - No cleaning of gels required for installation, greatly reducing installation time and cost - System grounding requirements are eliminated - Transition points in network are not needed - All dielectric design - DryGel blocked color coded loose tubes containing up to 12, 250 µm, individually colored fibers - Type of cable - Loose tube - Fiber optic type - OM1 62.5/125

Berk-Tek's loose tube cable design can be used in all typical campus and outdoor/indoor installations, and is available with standard multimode, single-mode and GIGAlite fibers. This design affords the installer the ability to place cable anywhere in a network, bypassing the traditional transition points required in most installations.
Features:
- Thoroughly tested in accordance with Telcordia GR-409, ICEA-640, and ICEA-696 standards where applicable
- Designed to support Gigabit Ethernet, Gigabit ATM, Fiber Channel and other high-speed applications
- Plenum rating enables installation to go directly from outside plant to riser shaft or through plenum spaces
- Cable core and buffer tubes use DryGel water blocking system
- Compact, water blocked, plenum rated, flexible loose tube design of all dielectric construction allows for installation in any outside plant or interior space
- No cleaning of gels required for installation, greatly reducing installation time and cost
- System grounding requirements are eliminated
- Transition points in network are not needed
- All dielectric design
- DryGel blocked color coded loose tubes containing up to 12, 250 µm, individually colored fibers
- Type of cable - Loose tube
- Fiber optic type - OM1 62.5/125

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number LTP006CB
Product Name Berk-Tek Adventum Plenum 006 Fiber, 62.5/125 micron,..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 5368339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details