TelephoneStuff.com Corning Cable SingleMode, 72 Fiber (6x12), LSZH.. LCXLM1-D4072-U701

Description
LANscape FutureLink multipurpose cables (MPC) can be deployed both indoor and outdoor for campus backbone and building backbone (riser) cabling as well as for the cabling between floor distributors and the terminal equipment / workstations (FTTD). The cables can be installed in conduits, ducts and be buried directly in the ground. Features - Flame retardant and halogen free jacket - Non-corrosive - Water blocking - Swellable - All-dielectric cable construction requires no grounding or bonding - Laminated glass yarns for improved rodent resistance - UV resistant - Dry cable core - Direct burial in the ground is possible (microbe resistant) - Suitable for use outdoors and indoors - Telcordia (Bellcore) color standard for fibers and tubes - The singlemode fibers are fully compliant to ITU-T G.652 categories A, B, C and D (reduced OH-Peak) and show a minimum of attenuation throughout the range from 1285 nm to 1625 nm
Description
LANscape FutureLink multipurpose cables (MPC) can be deployed both indoor and outdoor for campus backbone and building backbone (riser) cabling as well as for the cabling between floor distributors and the terminal equipment / workstations (FTTD). The cables can be installed in conduits, ducts and be buried directly in the ground. Features - Flame retardant and halogen free jacket - Non-corrosive - Water blocking - Swellable - All-dielectric cable construction requires no grounding or bonding - Laminated glass yarns for improved rodent resistance - UV resistant - Dry cable core - Direct burial in the ground is possible (microbe resistant) - Suitable for use outdoors and indoors - Telcordia (Bellcore) color standard for fibers and tubes - The singlemode fibers are fully compliant to ITU-T G.652 categories A, B, C and D (reduced OH-Peak) and show a minimum of attenuation throughout the range from 1285 nm to 1625 nm

Suppliers

Company
Product
Description
Supplier Links
Corning Cable SingleMode, 72 Fiber (6x12), LSZH.. - LCXLM1-D4072-U701 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable SingleMode, 72 Fiber (6x12), LSZH..
LCXLM1-D4072-U701
Corning Cable SingleMode, 72 Fiber (6x12), LSZH.. LCXLM1-D4072-U701
LANscape FutureLink multipurpose cables (MPC) can be deployed both indoor and outdoor for campus backbone and building backbone (riser) cabling as well as for the cabling between floor distributors and the terminal equipment / workstations (FTTD). The cables can be installed in conduits, ducts and be buried directly in the ground. Features - Flame retardant and halogen free jacket - Non-corrosive - Water blocking - Swellable - All-dielectric cable construction requires no grounding or bonding - Laminated glass yarns for improved rodent resistance - UV resistant - Dry cable core - Direct burial in the ground is possible (microbe resistant) - Suitable for use outdoors and indoors - Telcordia (Bellcore) color standard for fibers and tubes - The singlemode fibers are fully compliant to ITU-T G.652 categories A, B, C and D (reduced OH-Peak) and show a minimum of attenuation throughout the range from 1285 nm to 1625 nm

LANscape FutureLink multipurpose cables (MPC) can be
deployed both indoor and outdoor for campus backbone and
building backbone (riser) cabling as well as for the cabling between
floor distributors and the terminal equipment / workstations (FTTD).
The cables can be installed in conduits, ducts and be buried directly
in the ground.
Features
- Flame retardant and halogen free jacket
- Non-corrosive
- Water blocking
- Swellable
- All-dielectric cable construction requires no grounding or bonding
- Laminated glass yarns for improved rodent resistance
- UV resistant
- Dry cable core
- Direct burial in the ground is possible (microbe resistant)
- Suitable for use outdoors and indoors
- Telcordia (Bellcore) color standard for fibers and tubes
- The singlemode fibers are fully compliant to ITU-T G.652 categories A, B, C and D (reduced OH-Peak)
and show a minimum of attenuation throughout the range from 1285 nm to 1625 nm

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number LCXLM1-D4072-U701
Product Name Corning Cable SingleMode, 72 Fiber (6x12), LSZH..
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. - F-SBC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details