Newport MKS Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. F-SBC

Description
The F-SBC bend insensitive, single mode sensor grade fiber is for 1310/1550 nm wavelength range and features a high NA of 0.16. It is suitable for tightly wound fiber spools for a variety of sensing applications. At 1310 nm, for example, the maximum bend induced attenuation, due to 100 fiber turns on a 10 mm mandrel, is only 0.05 dB! 125 um cladding diameter with a 6.3 μm Mode Field Diameter, this fiber is commonly used in fiber optic gyroscope assemblies or in optical fiber payout systems. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.
Request a Quote
Description
The F-SBC bend insensitive, single mode sensor grade fiber is for 1310/1550 nm wavelength range and features a high NA of 0.16. It is suitable for tightly wound fiber spools for a variety of sensing applications. At 1310 nm, for example, the maximum bend induced attenuation, due to 100 fiber turns on a 10 mm mandrel, is only 0.05 dB! 125 um cladding diameter with a 6.3 μm Mode Field Diameter, this fiber is commonly used in fiber optic gyroscope assemblies or in optical fiber payout systems. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. - F-SBC - Newport MKS
Irvine, CA, United States
Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive.
F-SBC
Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. F-SBC
The F-SBC bend insensitive, single mode sensor grade fiber is for 1310/1550 nm wavelength range and features a high NA of 0.16. It is suitable for tightly wound fiber spools for a variety of sensing applications. At 1310 nm, for example, the maximum bend induced attenuation, due to 100 fiber turns on a 10 mm mandrel, is only 0.05 dB! 125 um cladding diameter with a 6.3 μm Mode Field Diameter, this fiber is commonly used in fiber optic gyroscope assemblies or in optical fiber payout systems. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

The F-SBC bend insensitive, single mode sensor grade fiber is for 1310/1550 nm wavelength range and features a high NA of 0.16. It is suitable for tightly wound fiber spools for a variety of sensing applications. At 1310 nm, for example, the maximum bend induced attenuation, due to 100 fiber turns on a 10 mm mandrel, is only 0.05 dB! 125 um cladding diameter with a 6.3 μm Mode Field Diameter, this fiber is commonly used in fiber optic gyroscope assemblies or in optical fiber payout systems.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SBC
Product Name Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive.
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MLD-C, 850/1300 nm, 2 m, SMA Connectors. - F-MLD-C-2SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Connector Type SMA; SMA
View Details
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 10m, FC/APC Connectors. - F-SMF-28-C-10FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC/APC Narrow Key
View Details