TE Connectivity Cable Gland, White, M16; Thread Size Imperial Amp Te Connectivity 1478771-2

Description
CABLE GLAND, WHITE, M16; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:White; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, WHITE, M16; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:White; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, White, M16; Thread Size Imperial Amp Te Connectivity - 26M5929 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, White, M16; Thread Size Imperial Amp Te Connectivity
26M5929
Cable Gland, White, M16; Thread Size Imperial Amp Te Connectivity 26M5929
CABLE GLAND, WHITE, M16; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:White; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes

CABLE GLAND, WHITE, M16; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:White; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 26M5929
Product Name Cable Gland, White, M16; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 1SNG603010R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details