TE Connectivity Cable Gland, Brass, 44Mm; Thread Size Imperial Amp Te Connectivity 1478884-8

Description
CABLE GLAND, BRASS, 44MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:34mm; Cable Diameter Max:44mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: No
Datasheet
Description
CABLE GLAND, BRASS, 44MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:34mm; Cable Diameter Max:44mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 44Mm; Thread Size Imperial Amp Te Connectivity - 34M7681 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 44Mm; Thread Size Imperial Amp Te Connectivity
34M7681
Cable Gland, Brass, 44Mm; Thread Size Imperial Amp Te Connectivity 34M7681
CABLE GLAND, BRASS, 44MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:34mm; Cable Diameter Max:44mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: No

CABLE GLAND, BRASS, 44MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:34mm; Cable Diameter Max:44mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 34M7681
Product Name Cable Gland, Brass, 44Mm; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805002 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.4724 inch (12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 1856087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1772 inch (4.5 mm)
View Details
Cable Glands - 1SNG601035R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers