Hubbell Wiring Device-Kellems Incandescent Lampholder 8678

Description
3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR
Datasheet
Description
3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8678 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
8678
Incandescent Lampholder 8678
3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR

3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 8678
Product Name Incandescent Lampholder
Lamp Base Holder Type MOGUL
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lampholders - 210793 - RS Components, Ltd.
Specs
Lamp Base Holder Type Indicator Lampholders
View Details
LED Holders - 1711931 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder Extender/Adapter - 2006 - Hubbell Wiring Device-Kellems
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details