TelephoneStuff.com Erico Conduit Hangers (Box of 100) KX

Description
The Conduit Hangers support conduit to rods or flanges in EMT, Rigid, ENT, MC/AC and Aluminum. The hangers can also be used for flexible metallic tubing, armored cable, portable cables, control tubes, communications cable, etc. Features: - No installation tools required - Sizing Chart:(Cable Size / Wire Sizes) - 14-2 (.433-.475 O.D.) - #12, #10, #9 and #8 wire - 4-3 (.453-.500 O.D.) - #12, #10, #9 and #8 wire - 12-2 (.467-.510 O.D.) - #12, #10, #9 and #8 wire - 12-3 (.489-.535 O.D.) - #12 wire
Description
The Conduit Hangers support conduit to rods or flanges in EMT, Rigid, ENT, MC/AC and Aluminum. The hangers can also be used for flexible metallic tubing, armored cable, portable cables, control tubes, communications cable, etc. Features: - No installation tools required - Sizing Chart:(Cable Size / Wire Sizes) - 14-2 (.433-.475 O.D.) - #12, #10, #9 and #8 wire - 4-3 (.453-.500 O.D.) - #12, #10, #9 and #8 wire - 12-2 (.467-.510 O.D.) - #12, #10, #9 and #8 wire - 12-3 (.489-.535 O.D.) - #12 wire

Suppliers

Company
Product
Description
Supplier Links
Erico Conduit Hangers (Box of 100) - KX - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Conduit Hangers (Box of 100)
KX
Erico Conduit Hangers (Box of 100) KX
The Conduit Hangers support conduit to rods or flanges in EMT, Rigid, ENT, MC/AC and Aluminum. The hangers can also be used for flexible metallic tubing, armored cable, portable cables, control tubes, communications cable, etc. Features: - No installation tools required - Sizing Chart:(Cable Size / Wire Sizes) - 14-2 (.433-.475 O.D.) - #12, #10, #9 and #8 wire - 4-3 (.453-.500 O.D.) - #12, #10, #9 and #8 wire - 12-2 (.467-.510 O.D.) - #12, #10, #9 and #8 wire - 12-3 (.489-.535 O.D.) - #12 wire

The Conduit Hangers support conduit to rods or flanges in EMT, Rigid, ENT, MC/AC and Aluminum. The hangers can also be used for flexible metallic tubing, armored cable, portable cables, control tubes, communications cable, etc.
Features:
- No installation tools required
- Sizing Chart:(Cable Size / Wire Sizes)
- 14-2 (.433-.475 O.D.) - #12, #10, #9 and #8 wire
- 4-3 (.453-.500 O.D.) - #12, #10, #9 and #8 wire
- 12-2 (.467-.510 O.D.) - #12, #10, #9 and #8 wire
- 12-3 (.489-.535 O.D.) - #12 wire

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pipe Hangers and Conduit Hangers
Product Number KX
Product Name Erico Conduit Hangers (Box of 100)
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit To Rod Clamp - C149 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - BGC-2PS-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Stainless Steel Screw
Features UL Listed
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details