Atkore International Pipe Clamp P1566 EG

Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 31 LB PER 100 PIECES OUTER DIAMETER 1.315 INCH
Datasheet
Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 31 LB PER 100 PIECES OUTER DIAMETER 1.315 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P1566 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P1566 EG
Pipe Clamp P1566 EG
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 31 LB PER 100 PIECES OUTER DIAMETER 1.315 INCH
  • 2-PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 31 LB PER 100 PIECES
  • OUTER DIAMETER 1.315 INCH
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1566 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Pipe Hanger - 970 0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 400 lbs (181 kg)
View Details
Channel Conduit/Cable Clamp - P1119 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details