TelephoneStuff.com Erico Conduit Hangers (Box of 100) K8

Description
The Conduit Hangers support conduit to rods or flanges in EMT, Rigid, ENT, MC/AC and Aluminum. The hangers can also be used for flexible metallic tubing, armored cable, portable cables, control tubes, communications cable, etc. Features: - No installation tools required - Sizing Chart:(Conduit Size / Wire, Rod or Flange Size) - K8: - 1/2" EMT with #10 & #12 wire, #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange - 1/2" Rigid with #10 & #12 wire - K12: - 1/2" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange - 1/2" Rigid with #8 & #9 wire, 3/16" & 1/4" rod, 1/8"-1/4" flange, or 5/16"-3/8" flange - 3/4" EMT with #10 & #12 wire or #8 & #9 wire - 3/4" Rigid with #10 & #12 wire or #8 & #9 wire - K16: - 1/2" Rigid with 7/16"-1/2" flange - 3/4" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange - 3/4" Rigid with 3/16" & 1/4" rod or 1/8"-1/4" flange - 1" EMT with #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange - K20: - 3/4" Rigid with 5/16"-3/8" flange or 7/16"-1/2" flange - 1" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange - 1" Rigid with 1/8"-1/4" flange, 5/16"-3/8" flange, or 7/16"-1/2" flange - 1 1/4" EMT with #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange Note: Sold in boxes of 100
Description
The Conduit Hangers support conduit to rods or flanges in EMT, Rigid, ENT, MC/AC and Aluminum. The hangers can also be used for flexible metallic tubing, armored cable, portable cables, control tubes, communications cable, etc. Features: - No installation tools required - Sizing Chart:(Conduit Size / Wire, Rod or Flange Size) - K8: - 1/2" EMT with #10 & #12 wire, #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange - 1/2" Rigid with #10 & #12 wire - K12: - 1/2" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange - 1/2" Rigid with #8 & #9 wire, 3/16" & 1/4" rod, 1/8"-1/4" flange, or 5/16"-3/8" flange - 3/4" EMT with #10 & #12 wire or #8 & #9 wire - 3/4" Rigid with #10 & #12 wire or #8 & #9 wire - K16: - 1/2" Rigid with 7/16"-1/2" flange - 3/4" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange - 3/4" Rigid with 3/16" & 1/4" rod or 1/8"-1/4" flange - 1" EMT with #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange - K20: - 3/4" Rigid with 5/16"-3/8" flange or 7/16"-1/2" flange - 1" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange - 1" Rigid with 1/8"-1/4" flange, 5/16"-3/8" flange, or 7/16"-1/2" flange - 1 1/4" EMT with #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange Note: Sold in boxes of 100

Suppliers

Company
Product
Description
Supplier Links
Erico Conduit Hangers (Box of 100) - K8 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Conduit Hangers (Box of 100)
K8
Erico Conduit Hangers (Box of 100) K8
The Conduit Hangers support conduit to rods or flanges in EMT, Rigid, ENT, MC/AC and Aluminum. The hangers can also be used for flexible metallic tubing, armored cable, portable cables, control tubes, communications cable, etc. Features: - No installation tools required - Sizing Chart:(Conduit Size / Wire, Rod or Flange Size) - K8: - 1/2" EMT with #10 & #12 wire, #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange - 1/2" Rigid with #10 & #12 wire - K12: - 1/2" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange - 1/2" Rigid with #8 & #9 wire, 3/16" & 1/4" rod, 1/8"-1/4" flange, or 5/16"-3/8" flange - 3/4" EMT with #10 & #12 wire or #8 & #9 wire - 3/4" Rigid with #10 & #12 wire or #8 & #9 wire - K16: - 1/2" Rigid with 7/16"-1/2" flange - 3/4" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange - 3/4" Rigid with 3/16" & 1/4" rod or 1/8"-1/4" flange - 1" EMT with #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange - K20: - 3/4" Rigid with 5/16"-3/8" flange or 7/16"-1/2" flange - 1" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange - 1" Rigid with 1/8"-1/4" flange, 5/16"-3/8" flange, or 7/16"-1/2" flange - 1 1/4" EMT with #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange Note: Sold in boxes of 100

The Conduit Hangers support conduit to rods or flanges in EMT, Rigid, ENT, MC/AC and Aluminum. The hangers can also be used for flexible metallic tubing, armored cable, portable cables, control tubes, communications cable, etc.
Features:
- No installation tools required
- Sizing Chart:(Conduit Size / Wire, Rod or Flange Size)
- K8:
- 1/2" EMT with #10 & #12 wire, #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange
- 1/2" Rigid with #10 & #12 wire
- K12:
- 1/2" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange
- 1/2" Rigid with #8 & #9 wire, 3/16" & 1/4" rod, 1/8"-1/4" flange, or 5/16"-3/8" flange
- 3/4" EMT with #10 & #12 wire or #8 & #9 wire
- 3/4" Rigid with #10 & #12 wire or #8 & #9 wire
- K16:
- 1/2" Rigid with 7/16"-1/2" flange
- 3/4" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange
- 3/4" Rigid with 3/16" & 1/4" rod or 1/8"-1/4" flange
- 1" EMT with #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange
- K20:
- 3/4" Rigid with 5/16"-3/8" flange or 7/16"-1/2" flange
- 1" EMT with 5/16"-3/8" flange or 7/16"-1/2" flange
- 1" Rigid with 1/8"-1/4" flange, 5/16"-3/8" flange, or 7/16"-1/2" flange
- 1 1/4" EMT with #8 & #9 wire, 3/16" & 1/4" rod, or 1/8"-1/4" flange
Note: Sold in boxes of 100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pipe Hangers and Conduit Hangers
Product Number K8
Product Name Erico Conduit Hangers (Box of 100)
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Rigid/EMT Conduit Strap - 802 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.75 inch (19.05 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - J1220 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details