Atkore International Pipe Clamp P2040 EG

Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 33 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 2-1/4 INCH OD NOMINAL PIPE SIZE - FRACTIONAL 2-1/4 INCH OD NUMBER OF BOLTS 1
Datasheet
Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 33 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 2-1/4 INCH OD NOMINAL PIPE SIZE - FRACTIONAL 2-1/4 INCH OD NUMBER OF BOLTS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P2040 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P2040 EG
Pipe Clamp P2040 EG
TWO PIECE TYPE ELECTROGALVANIZED FINISH 800 LOAD RATING IN LB 800 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 33 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 2-1/4 INCH OD NOMINAL PIPE SIZE - FRACTIONAL 2-1/4 INCH OD NUMBER OF BOLTS 1
  • TWO PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • 800 LOAD RATING IN LB
  • 800 LB LOAD RATING
  • CHANNEL MOUNTING TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 33 LB PER 100 PIECES
  • STRAP SIZE 1-1/4 INCH WIDTH X 12 GAUGE THICKNESS
  • PROCESS HOT ROLLED PUNCH PRESSED
  • ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • NOMINAL PIPE SIZE 2-1/4 INCH OD
  • NOMINAL PIPE SIZE - FRACTIONAL 2-1/4 INCH OD
  • NUMBER OF BOLTS 1
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2040 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Pipe Hanger - 470 0300PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Roller Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 310 lbs (141 kg)
View Details
Channel Conduit/Cable Clamp - P2070-71 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 7.12 inch (180.97 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details