Federal Signal Corporation - Industrial Signaling and Systems AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms AD-26PC

Description
Heavy-duty tamper resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 12VDC UL and cUL Listed Features Heavy-duty, tamper-resistant Panel-Mount Intercoms, designed for single-channel, two-way communications with integrated volume control, TALK/LISTEN switch, and robust brushed aluminum construction that includes a Neoprene™ gasket and stainless steel hardware. Accommodating the full range of Atkinson Dynamics speakers, the flush-mount units are available in 12VDC, 24VDC, and 120VAC 50/60Hz models.
Request a Quote
Description
Heavy-duty tamper resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 12VDC UL and cUL Listed Features Heavy-duty, tamper-resistant Panel-Mount Intercoms, designed for single-channel, two-way communications with integrated volume control, TALK/LISTEN switch, and robust brushed aluminum construction that includes a Neoprene™ gasket and stainless steel hardware. Accommodating the full range of Atkinson Dynamics speakers, the flush-mount units are available in 12VDC, 24VDC, and 120VAC 50/60Hz models.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AD-26PC is a 12 Vdc panel-mount intercom for single-channel, two-way communication, featuring an integrated volume control and TALK/LISTEN switch, with brushed aluminum construction, a Neoprene® gasket, and stainless steel hardware. It measures 165.1 mm wide, 112.25 mm high, and 118.61 mm deep, and weighs 1.36 kg. It operates from -35°C to 66°C, draws 1.47 A during operation and 100 mA in standby, and is UL and cUL listed. It requires a matching Atkinson Dynamics speaker (AD-SF-25, AD-SS-25, or AD-SO-25).

Datasheet Summary
Powered by GS/AI

The AD-26PC is a 12 Vdc panel-mount intercom for single-channel, two-way communication, featuring an integrated volume control and TALK/LISTEN switch, with brushed aluminum construction, a Neoprene® gasket, and stainless steel hardware. It measures 165.1 mm wide, 112.25 mm high, and 118.61 mm deep, and weighs 1.36 kg. It operates from -35°C to 66°C, draws 1.47 A during operation and 100 mA in standby, and is UL and cUL listed. It requires a matching Atkinson Dynamics speaker (AD-SF-25, AD-SS-25, or AD-SO-25).

Suppliers

Company
Product
Description
Supplier Links
AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms - AD-26PC - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms
AD-26PC
AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms AD-26PC
Heavy-duty tamper resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 12VDC UL and cUL Listed Features Heavy-duty, tamper-resistant Panel-Mount Intercoms, designed for single-channel, two-way communications with integrated volume control, TALK/LISTEN switch, and robust brushed aluminum construction that includes a Neoprene™ gasket and stainless steel hardware. Accommodating the full range of Atkinson Dynamics speakers, the flush-mount units are available in 12VDC, 24VDC, and 120VAC 50/60Hz models.
  • Heavy-duty tamper resistant intercom
  • Single-channel, two-way communications
  • Integrated volume control and Talk/Listen switch
  • Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25
  • Available in 12VDC
  • UL and cUL Listed

Features

Heavy-duty, tamper-resistant Panel-Mount Intercoms, designed for single-channel, two-way communications with integrated volume control, TALK/LISTEN switch, and robust brushed aluminum construction that includes a Neoprene™ gasket and stainless steel hardware. Accommodating the full range of Atkinson Dynamics speakers, the flush-mount units are available in 12VDC, 24VDC, and 120VAC 50/60Hz models.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Intercoms
Product Number AD-26PC
Product Name AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms
Unlock Full Specs
to access all available technical data

Similar Products

AD-26P Atkinson Dynamics 12VDC Panel Mount Intercoms - AD-26PD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms - AD-27-4 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms - AD-27C-7 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms - AD-27AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details