Proto® Industrial Tools PLIER J198

Description
ALLOY STEEL MATERIAL 12 1/4 INCH OVERALL LENGTH 12 1/4 OVERALL LENGTH - FRACTIONAL WIRE TWISTER APPLICATION FORGED, HEAT TREATED PROCESS 0.02 TO 0.6 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.91 LB
Datasheet
Description
ALLOY STEEL MATERIAL 12 1/4 INCH OVERALL LENGTH 12 1/4 OVERALL LENGTH - FRACTIONAL WIRE TWISTER APPLICATION FORGED, HEAT TREATED PROCESS 0.02 TO 0.6 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.91 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - J198 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
J198
PLIER J198
ALLOY STEEL MATERIAL 12 1/4 INCH OVERALL LENGTH 12 1/4 OVERALL LENGTH - FRACTIONAL WIRE TWISTER APPLICATION FORGED, HEAT TREATED PROCESS 0.02 TO 0.6 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.91 LB
  • ALLOY STEEL MATERIAL
  • 12 1/4 INCH OVERALL LENGTH
  • 12 1/4 OVERALL LENGTH - FRACTIONAL
  • WIRE TWISTER APPLICATION
  • FORGED, HEAT TREATED PROCESS
  • 0.02 TO 0.6 INCH CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.91 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J198
Product Name PLIER
Length 12.25 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
6507 - Flat nose pliers, short - 65075160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 6.35 oz (1.77 N)
View Details
Plier - J241G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 11.38 inch (289 mm)
Jaw Length 2.56 inch (65.09 mm)
View Details