Specialty Product Technologies Stabiline® Power Conditioner CRA

Description
The CRA series of Power Conditioners correct input voltage fluctuations over a wide spectrum, and provide common-mode and transverse-mode noise attenuation through the use of a copper multi-shielded isolation transformer and an exclusive Superior Electric LC filter network. With an operational efficiency of 95%, all models also feature extremely low harmonic distortion and are insensitive to the magnitude and power factor of the load so they can be used with nearly any load, even those with high inrush currents. That makes the CRA Series the inexpensive choice for providing maximum power conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its performance is the energy storing properties of the isolated and saturated transformer/capacito r network which provide regulation, isolation, noise rejection and 3 milliseconds of ride-through capability. STABILINE® Power Conditioners are available in 110 to 1800 VA models. Key Applications Cash Registers, Digital Scales, POS Terminals
Description
The CRA series of Power Conditioners correct input voltage fluctuations over a wide spectrum, and provide common-mode and transverse-mode noise attenuation through the use of a copper multi-shielded isolation transformer and an exclusive Superior Electric LC filter network. With an operational efficiency of 95%, all models also feature extremely low harmonic distortion and are insensitive to the magnitude and power factor of the load so they can be used with nearly any load, even those with high inrush currents. That makes the CRA Series the inexpensive choice for providing maximum power conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its performance is the energy storing properties of the isolated and saturated transformer/capacito r network which provide regulation, isolation, noise rejection and 3 milliseconds of ride-through capability. STABILINE® Power Conditioners are available in 110 to 1800 VA models. Key Applications Cash Registers, Digital Scales, POS Terminals

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
Stabiline® Power Conditioner
CRA
Stabiline® Power Conditioner CRA
The CRA series of Power Conditioners correct input voltage fluctuations over a wide spectrum, and provide common-mode and transverse-mode noise attenuation through the use of a copper multi-shielded isolation transformer and an exclusive Superior Electric LC filter network. With an operational efficiency of 95%, all models also feature extremely low harmonic distortion and are insensitive to the magnitude and power factor of the load so they can be used with nearly any load, even those with high inrush currents. That makes the CRA Series the inexpensive choice for providing maximum power conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its performance is the energy storing properties of the isolated and saturated transformer/capacito r network which provide regulation, isolation, noise rejection and 3 milliseconds of ride-through capability. STABILINE® Power Conditioners are available in 110 to 1800 VA models. Key Applications Cash Registers, Digital Scales, POS Terminals

The CRA series of Power Conditioners correct input voltage fluctuations over a wide spectrum, and provide common-mode and transverse-mode noise attenuation through the use of a copper multi-shielded isolation transformer and an exclusive Superior Electric LC filter network. With an operational efficiency of 95%, all models also feature extremely low harmonic distortion and are insensitive to the magnitude and power factor of the load so they can be used with nearly any load, even those with high inrush currents. That makes the CRA Series the inexpensive choice for providing maximum power conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase.

Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its performance is the energy storing properties of the isolated and saturated transformer/capacitor network which provide regulation, isolation, noise rejection and 3 milliseconds of ride-through capability. STABILINE® Power Conditioners are available in 110 to 1800 VA models.

Key Applications

  • Cash Registers, Digital Scales, POS Terminals
Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Power or Line Conditioners
Product Number CRA
Product Name Stabiline® Power Conditioner
Apparent Power Rating 10000 to 125000 VA
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 4600 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
Specialty Product Technologies
Specs
Apparent Power Rating 110 to 1800 VA
Protection Line Noise; Spike Transients, Brownouts
View Details
Power Line Conditioners: Group II - Hardwired Models - Constant Voltage Regulators - 95-528 Volt Primary - 120/480 Volt Secondary - 1Ø, 60Hz -  - Acme Electric Corp. / Power Distribution Products
Specs
Apparent Power Rating 250 to 15000 VA
Input Voltage 95 to 528 volts
Output Voltage 120 to 480 volts
View Details