TelephoneStuff.com ICC 62.5/125µm Multimode Duplex Fiber Optic Patch.. ICFOJ0M301

Description
LC 62.5/125µm Multimode Duplex Fiber Optic Patch Cord. Features: - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz applications - Used with ICC fiber optic products - Available in lengths of 1, 2, 3, 5, 7, and 10 meters - RoHS compliant - UL listed
Description
LC 62.5/125µm Multimode Duplex Fiber Optic Patch Cord. Features: - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz applications - Used with ICC fiber optic products - Available in lengths of 1, 2, 3, 5, 7, and 10 meters - RoHS compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC 62.5/125µm Multimode Duplex Fiber Optic Patch.. - ICFOJ0M301 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 62.5/125µm Multimode Duplex Fiber Optic Patch..
ICFOJ0M301
ICC 62.5/125µm Multimode Duplex Fiber Optic Patch.. ICFOJ0M301
LC 62.5/125µm Multimode Duplex Fiber Optic Patch Cord. Features: - Made from OFNR riser rated cables - Laser optimized fiber optic cable designed for 10 GHz applications - Used with ICC fiber optic products - Available in lengths of 1, 2, 3, 5, 7, and 10 meters - RoHS compliant - UL listed

LC 62.5/125µm Multimode Duplex Fiber Optic Patch Cord.
Features:
- Made from OFNR riser rated cables
- Laser optimized fiber optic cable designed for 10 GHz applications
- Used with ICC fiber optic products
- Available in lengths of 1, 2, 3, 5, 7, and 10 meters
- RoHS compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number ICFOJ0M301
Product Name ICC 62.5/125µm Multimode Duplex Fiber Optic Patch..
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers