Seedburo Equipment Company Seedburo Transport Cabinet - ALUMINUM TRANSPORT CABINET WITH CLEAR POLYCARBONATE BACK SGCART

Description
High tensile aluminum transport cabinets have a solid door with a stainless steel slip latch, door swings 270º to fit flush against the cabinet with an external magnet. The back of the cabinet has a clear poly carbonate sealed panel that will allow you to pull the cart into your germination room or up to any light source. Cabinets are not supplied with bumpers. Casters are 5"X1-14" high tech non-marking swivel plate (2 with brakes). Pan capacity is 40 (maximum) on 1-1/2" centers. Fits standard 18" X 22" food trays. Cabinet measure 67-3/4"H X 22-3/8"W X 31-1/4"D, weight approximately 100 lbs.
Description
High tensile aluminum transport cabinets have a solid door with a stainless steel slip latch, door swings 270º to fit flush against the cabinet with an external magnet. The back of the cabinet has a clear poly carbonate sealed panel that will allow you to pull the cart into your germination room or up to any light source. Cabinets are not supplied with bumpers. Casters are 5"X1-14" high tech non-marking swivel plate (2 with brakes). Pan capacity is 40 (maximum) on 1-1/2" centers. Fits standard 18" X 22" food trays. Cabinet measure 67-3/4"H X 22-3/8"W X 31-1/4"D, weight approximately 100 lbs.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Transport Cabinet - ALUMINUM TRANSPORT CABINET WITH CLEAR POLYCARBONATE BACK - SGCART - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Transport Cabinet - ALUMINUM TRANSPORT CABINET WITH CLEAR POLYCARBONATE BACK
SGCART
Seedburo Transport Cabinet - ALUMINUM TRANSPORT CABINET WITH CLEAR POLYCARBONATE BACK SGCART
High tensile aluminum transport cabinets have a solid door with a stainless steel slip latch, door swings 270º to fit flush against the cabinet with an external magnet. The back of the cabinet has a clear poly carbonate sealed panel that will allow you to pull the cart into your germination room or up to any light source. Cabinets are not supplied with bumpers. Casters are 5"X1-14" high tech non-marking swivel plate (2 with brakes). Pan capacity is 40 (maximum) on 1-1/2" centers. Fits standard 18" X 22" food trays. Cabinet measure 67-3/4"H X 22-3/8"W X 31-1/4"D, weight approximately 100 lbs.

High tensile aluminum transport cabinets have a solid door with a stainless steel slip latch, door swings 270º to fit flush against the cabinet with an external magnet. The back of the cabinet has a clear poly carbonate sealed panel that will allow you to pull the cart into your germination room or up to any light source. Cabinets are not supplied with bumpers. Casters are 5"X1-14" high tech non-marking swivel plate (2 with brakes). Pan capacity is 40 (maximum) on 1-1/2" centers. Fits standard 18" X 22" food trays. Cabinet measure 67-3/4"H X 22-3/8"W X 31-1/4"D, weight approximately 100 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Industrial Shelving and Racking
Product Number SGCART
Product Name Seedburo Transport Cabinet - ALUMINUM TRANSPORT CABINET WITH CLEAR POLYCARBONATE BACK
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Mobile shelving & Mini-Racking - SRE4508SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Wire Shelf, 18 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8997 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details