TelephoneStuff.com ICC Flush Mount High Density Blank Patch Panel - 48 Port /.. IC107BP481

Description
ICC’s new 48-Port High-Density (1U, 1.75” H) blank patch panel is designed to conserve valuable rack mount space. The panel is suitable for all ICC’s HD modules for UTP, fiber optic and audio/video applications. Panel Features: - This panel provides the ability to populate only the number of ports that are needed and can be customizable depending on installation requirements - Maximizes connectivity per rack mount space - Accepts all of ICC’s HD data, voice, and video modular inserts - Flush mount insert installation allows all cables to be connected on the front of the panel - No tools required to install modular inserts onto patch panel - Staggered ports allow patch cords to be easily removed - Write-on areas to identify panels, ports and custom labeling - All metal for strength and durability - Material: 16 GA CRS - Finish: Black powder coat - EIA-310-D Compliant - RoHS Compliant Package Contains: - (1) 48-Port HD Blank Patch Panel - (4) #12-24 x 5/8" Pan Head, Pilot Point Machine Screws
Description
ICC’s new 48-Port High-Density (1U, 1.75” H) blank patch panel is designed to conserve valuable rack mount space. The panel is suitable for all ICC’s HD modules for UTP, fiber optic and audio/video applications. Panel Features: - This panel provides the ability to populate only the number of ports that are needed and can be customizable depending on installation requirements - Maximizes connectivity per rack mount space - Accepts all of ICC’s HD data, voice, and video modular inserts - Flush mount insert installation allows all cables to be connected on the front of the panel - No tools required to install modular inserts onto patch panel - Staggered ports allow patch cords to be easily removed - Write-on areas to identify panels, ports and custom labeling - All metal for strength and durability - Material: 16 GA CRS - Finish: Black powder coat - EIA-310-D Compliant - RoHS Compliant Package Contains: - (1) 48-Port HD Blank Patch Panel - (4) #12-24 x 5/8" Pan Head, Pilot Point Machine Screws

Suppliers

Company
Product
Description
Supplier Links
ICC Flush Mount High Density Blank Patch Panel - 48 Port /.. - IC107BP481 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Flush Mount High Density Blank Patch Panel - 48 Port /..
IC107BP481
ICC Flush Mount High Density Blank Patch Panel - 48 Port /.. IC107BP481
ICC’s new 48-Port High-Density (1U, 1.75” H) blank patch panel is designed to conserve valuable rack mount space. The panel is suitable for all ICC’s HD modules for UTP, fiber optic and audio/video applications. Panel Features: - This panel provides the ability to populate only the number of ports that are needed and can be customizable depending on installation requirements - Maximizes connectivity per rack mount space - Accepts all of ICC’s HD data, voice, and video modular inserts - Flush mount insert installation allows all cables to be connected on the front of the panel - No tools required to install modular inserts onto patch panel - Staggered ports allow patch cords to be easily removed - Write-on areas to identify panels, ports and custom labeling - All metal for strength and durability - Material: 16 GA CRS - Finish: Black powder coat - EIA-310-D Compliant - RoHS Compliant Package Contains: - (1) 48-Port HD Blank Patch Panel - (4) #12-24 x 5/8" Pan Head, Pilot Point Machine Screws

ICC’s new 48-Port High-Density (1U, 1.75” H) blank patch panel is designed to conserve valuable rack mount space. The panel is suitable for all ICC’s HD modules for UTP, fiber optic and audio/video applications.
Panel Features:
- This panel provides the ability to populate only the number of ports that are needed and can be customizable depending on installation requirements
- Maximizes connectivity per rack mount space
- Accepts all of ICC’s HD data, voice, and video modular inserts
- Flush mount insert installation allows all cables to be connected on the front of the panel
- No tools required to install modular inserts onto patch panel
- Staggered ports allow patch cords to be easily removed
- Write-on areas to identify panels, ports and custom labeling
- All metal for strength and durability
- Material: 16 GA CRS
- Finish: Black powder coat
- EIA-310-D Compliant
- RoHS Compliant
Package Contains:
- (1) 48-Port HD Blank Patch Panel
- (4) #12-24 x 5/8" Pan Head, Pilot Point Machine Screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number IC107BP481
Product Name ICC Flush Mount High Density Blank Patch Panel - 48 Port /..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
12-Port Cat. 6 Unshielded Patch Panel - TC-P12C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6
View Details