TelephoneStuff.com Allen Tel 10GB LC to LC 50/125 Micron 850nm 0M3 Laser-.. GBLC2-D4

Description
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Cable Features: - Insertion Loss - Typical Back Reflection - Available in industry standard lengths: 1, 2, 3, 5 and 10 meters - Each assembly is individually tested
Description
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Cable Features: - Insertion Loss - Typical Back Reflection - Available in industry standard lengths: 1, 2, 3, 5 and 10 meters - Each assembly is individually tested

Suppliers

Company
Product
Description
Supplier Links
Allen Tel 10GB LC to LC 50/125 Micron 850nm 0M3 Laser-.. - GBLC2-D4 - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel 10GB LC to LC 50/125 Micron 850nm 0M3 Laser-..
GBLC2-D4
Allen Tel 10GB LC to LC 50/125 Micron 850nm 0M3 Laser-.. GBLC2-D4
All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions. Cable Features: - Insertion Loss - Typical Back Reflection - Available in industry standard lengths: 1, 2, 3, 5 and 10 meters - Each assembly is individually tested

All cables are 100% tested for insertion loss and back reflection for worry free installation. Allen Tel’s cable assemblies come in SC, ST, LC, FC and MTRJ configurations and are available in both Simplex and Duplex versions.
Cable Features:
- Insertion Loss
- Typical Back Reflection
- Available in industry standard lengths: 1, 2, 3, 5 and 10 meters
- Each assembly is individually tested

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number GBLC2-D4
Product Name Allen Tel 10GB LC to LC 50/125 Micron 850nm 0M3 Laser-..
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 5367134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details