TE Connectivity Circular Power Connectors 207825-4

Description
Configuration Features Keying : A Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length (INCH) : 1.948 Housing Features Circular Connector Shell Size : 11 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Packaging Features Packaging Quantity : 24 Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Fluid Resistance : None
Request a Quote
Description
Configuration Features Keying : A Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length (INCH) : 1.948 Housing Features Circular Connector Shell Size : 11 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Packaging Features Packaging Quantity : 24 Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Fluid Resistance : None
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 207825-4 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
207825-4
Circular Power Connectors 207825-4
Configuration Features Keying : A Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length (INCH) : 1.948 Housing Features Circular Connector Shell Size : 11 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Packaging Features Packaging Quantity : 24 Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Fluid Resistance : None

Configuration Features


  • Keying : A
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Assembly Length (INCH) : 1.948

Housing Features


  • Circular Connector Shell Size : 11

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Threaded Inserts

Packaging Features


  • Packaging Quantity : 24

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Fluid Resistance : None
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 207825-4
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410271-5 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1445716-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Circular Power Connectors - 1-207825-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details