TelephoneStuff.com Pryme Radio Products Lapel Microphone for Kenwood Radios FUN-2K

Description
Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree clip secures the microphone to the user's lapel - Soft rubber earhook enables the earphone to be used comfortably for hours on end - Adjusts to fit either ear - Lightweight and easy to use - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT
Description
Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree clip secures the microphone to the user's lapel - Soft rubber earhook enables the earphone to be used comfortably for hours on end - Adjusts to fit either ear - Lightweight and easy to use - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Lapel Microphone for Kenwood Radios - FUN-2K - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Lapel Microphone for Kenwood Radios
FUN-2K
Pryme Radio Products Lapel Microphone for Kenwood Radios FUN-2K
Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree clip secures the microphone to the user's lapel - Soft rubber earhook enables the earphone to be used comfortably for hours on end - Adjusts to fit either ear - Lightweight and easy to use - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT

Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference.
Features:
- VOX (Voice Operated Transmit) compatible for hands free operation
- Convenient 360 degree clip secures the microphone to the user's lapel
- Soft rubber earhook enables the earphone to be used comfortably for hours on end
- Adjusts to fit either ear
- Lightweight and easy to use
- Two-pin connector compatible with the following radios:
- Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number FUN-2K
Product Name Pryme Radio Products Lapel Microphone for Kenwood Radios
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details