TelephoneStuff.com Panduit® OPTI-CORE Gel-Free Outside Plant Cable FSTN912

Description
PANDUIT ® OPTI-CORE ® Gel-Free Outside Plant Cable offers dry water-blocking technology, UV resistance, and high density to provide standards compliance and flexibility for outdoor use.OPTI-CORE ® Gel-Free Outside Plant Cable is available in all-dielectric and armored cable designs to meet your specific installation requirements. Features - Gel-free design with water swellable tape: Provides dry water blocking, simplifying cable preparation, eliminating messy gel cleanup, and reducing termination time for outdoor installations - Corrugated steel armor (Armored cable only): Provides superior crush resistance for extended durability in direct burial applications - All-dielectric construction (All-dielectric cable only): Provides superior crush resistance for extended durability in direct burial applications - UV resistant cable sheathing: Protects the cable and meets or exceeds the performance requirements of Telcordia GR-20, Issue 2 and ICEA 640, and is tested in accordance with relevant EIA-455 series FOTPs for fiber optic cables to withstand harsh outdoor environmental demands - Medium density polyethylene jacket: Provides low friction installation and excellent protection from environmental hazards for easy installation and ensured reliability
Description
PANDUIT ® OPTI-CORE ® Gel-Free Outside Plant Cable offers dry water-blocking technology, UV resistance, and high density to provide standards compliance and flexibility for outdoor use.OPTI-CORE ® Gel-Free Outside Plant Cable is available in all-dielectric and armored cable designs to meet your specific installation requirements. Features - Gel-free design with water swellable tape: Provides dry water blocking, simplifying cable preparation, eliminating messy gel cleanup, and reducing termination time for outdoor installations - Corrugated steel armor (Armored cable only): Provides superior crush resistance for extended durability in direct burial applications - All-dielectric construction (All-dielectric cable only): Provides superior crush resistance for extended durability in direct burial applications - UV resistant cable sheathing: Protects the cable and meets or exceeds the performance requirements of Telcordia GR-20, Issue 2 and ICEA 640, and is tested in accordance with relevant EIA-455 series FOTPs for fiber optic cables to withstand harsh outdoor environmental demands - Medium density polyethylene jacket: Provides low friction installation and excellent protection from environmental hazards for easy installation and ensured reliability

Suppliers

Company
Product
Description
Supplier Links
Panduit® OPTI-CORE  Gel-Free Outside Plant Cable - FSTN912 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® OPTI-CORE Gel-Free Outside Plant Cable
FSTN912
Panduit® OPTI-CORE Gel-Free Outside Plant Cable FSTN912
PANDUIT ® OPTI-CORE ® Gel-Free Outside Plant Cable offers dry water-blocking technology, UV resistance, and high density to provide standards compliance and flexibility for outdoor use.OPTI-CORE ® Gel-Free Outside Plant Cable is available in all-dielectric and armored cable designs to meet your specific installation requirements. Features - Gel-free design with water swellable tape: Provides dry water blocking, simplifying cable preparation, eliminating messy gel cleanup, and reducing termination time for outdoor installations - Corrugated steel armor (Armored cable only): Provides superior crush resistance for extended durability in direct burial applications - All-dielectric construction (All-dielectric cable only): Provides superior crush resistance for extended durability in direct burial applications - UV resistant cable sheathing: Protects the cable and meets or exceeds the performance requirements of Telcordia GR-20, Issue 2 and ICEA 640, and is tested in accordance with relevant EIA-455 series FOTPs for fiber optic cables to withstand harsh outdoor environmental demands - Medium density polyethylene jacket: Provides low friction installation and excellent protection from environmental hazards for easy installation and ensured reliability

PANDUIT ® OPTI-CORE ® Gel-Free Outside Plant Cable offers dry water-blocking technology, UV resistance, and high density to provide standards compliance and flexibility for outdoor use.OPTI-CORE ® Gel-Free Outside Plant Cable is available in all-dielectric and armored cable designs to
meet your specific installation requirements.
Features
- Gel-free design with
water swellable tape:
Provides dry water blocking, simplifying cable preparation, eliminating messy gel
cleanup, and reducing termination time for outdoor installations
- Corrugated steel armor
(Armored cable only): Provides superior crush resistance for extended durability in direct
burial applications
- All-dielectric construction
(All-dielectric cable only):
Provides superior crush resistance for extended durability in direct
burial applications
- UV resistant cable sheathing: Protects the cable and meets or exceeds the performance requirements of Telcordia
GR-20, Issue 2 and ICEA 640, and is tested in accordance with relevant EIA-455
series FOTPs for fiber optic cables to withstand harsh outdoor environmental demands
- Medium density
polyethylene jacket:
Provides low friction installation and excellent protection from environmental
hazards for easy installation and ensured reliability

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FSTN912
Product Name Panduit® OPTI-CORE Gel-Free Outside Plant Cable
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 3097883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 1000 µm (39.37 mils)
Connector Type Unterminated
View Details
Fiber Optic Cable - 384245 - Radwell International
Allen-Bradley / Rockwell Automation
View Details