TelephoneStuff.com Hubbell Fiber Optic Pigtail, MT-RJ MM, 2m FPRJC2MM

Description
Hubbell’s fiber optic pigtails are manufactured with superior quality connectors, factory polished to provide low insertion loss and low back reflection. Pigtails are available in LC, MT-RJ, SC and ST-style versions with both singlemode and multimode 900um buffered fiber types. All pigtails are 100% factory tested for insertion and return loss after polishing. For special requirements such as custom lengths and buffer colors, contact your Hubbell representative. Features: - 900um buffered 62.5um, 50um fiber and sm fibers - 100% Optically tested for premium performance - High quality pc zirconia lc, sc and st-style ferrules - Premium polymer mt-rj ferrules
Description
Hubbell’s fiber optic pigtails are manufactured with superior quality connectors, factory polished to provide low insertion loss and low back reflection. Pigtails are available in LC, MT-RJ, SC and ST-style versions with both singlemode and multimode 900um buffered fiber types. All pigtails are 100% factory tested for insertion and return loss after polishing. For special requirements such as custom lengths and buffer colors, contact your Hubbell representative. Features: - 900um buffered 62.5um, 50um fiber and sm fibers - 100% Optically tested for premium performance - High quality pc zirconia lc, sc and st-style ferrules - Premium polymer mt-rj ferrules

Suppliers

Company
Product
Description
Supplier Links
Hubbell Fiber Optic Pigtail, MT-RJ MM, 2m - FPRJC2MM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Fiber Optic Pigtail, MT-RJ MM, 2m
FPRJC2MM
Hubbell Fiber Optic Pigtail, MT-RJ MM, 2m FPRJC2MM
Hubbell’s fiber optic pigtails are manufactured with superior quality connectors, factory polished to provide low insertion loss and low back reflection. Pigtails are available in LC, MT-RJ, SC and ST-style versions with both singlemode and multimode 900um buffered fiber types. All pigtails are 100% factory tested for insertion and return loss after polishing. For special requirements such as custom lengths and buffer colors, contact your Hubbell representative. Features: - 900um buffered 62.5um, 50um fiber and sm fibers - 100% Optically tested for premium performance - High quality pc zirconia lc, sc and st-style ferrules - Premium polymer mt-rj ferrules

Hubbell’s fiber optic pigtails are manufactured with superior quality connectors, factory polished to provide low insertion loss and low back reflection. Pigtails are available in LC, MT-RJ, SC and ST-style versions with both singlemode and multimode 900um buffered fiber types. All pigtails are 100% factory tested for insertion and return loss after polishing. For special requirements such as custom lengths and buffer colors, contact your Hubbell representative.
Features:
- 900um buffered 62.5um, 50um fiber and sm fibers
- 100% Optically tested for premium performance
- High quality pc zirconia lc, sc and st-style ferrules
- Premium polymer mt-rj ferrules

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FPRJC2MM
Product Name Hubbell Fiber Optic Pigtail, MT-RJ MM, 2m
Connector Type MT-RJ
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00010 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details