TelephoneStuff.com Hubbell Plug and Play Fiber Cord 62.5, 50m FPCMTP6250

Description
Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct. Features - 12-Fiber mtp building cables with pulling grip attached - 100% Optically tested for reliable performance
Description
Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct. Features - 12-Fiber mtp building cables with pulling grip attached - 100% Optically tested for reliable performance

Suppliers

Company
Product
Description
Supplier Links
Hubbell Plug and Play Fiber Cord 62.5, 50m - FPCMTP6250 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Plug and Play Fiber Cord 62.5, 50m
FPCMTP6250
Hubbell Plug and Play Fiber Cord 62.5, 50m FPCMTP6250
Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct. Features - 12-Fiber mtp building cables with pulling grip attached - 100% Optically tested for reliable performance

Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct.
Features
- 12-Fiber mtp building cables with pulling grip attached
- 100% Optically tested for reliable performance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FPCMTP6250
Product Name Hubbell Plug and Play Fiber Cord 62.5, 50m
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; ST; Sc
View Details