TelephoneStuff.com Siemon LightSystem XGLO Singlemode Duplex Jumpers FJ2-SCUSCUL-01

Description
Choose LightSystem XGLO fiber optic cable assemblies for next generation backbone or fiber-to-the-desk applications. XGLO cable assemblies feature premium fiber that meets IEEE 802.3 10 Gigabit Ethernet requirements as well as IEC-60793-2-10 and TIA-492AAAC specifications for laser bandwidth Differential Mode Delay (DMD) specifications. These precision cable assemblies are warranted for 20 years and ensure optimum applications support for 10 Gigabit Ethernet serial transmission when installed in a qualified LightSystem XGLO system. Features: - Laser bandwidth optimized cable reduces impurities in the core of fiber, ensuring robust 10 gigabit Ethernet transmission - Connectors color coded per ANSI/TIA/EIA-568-B.3 - Assemblies offer a superior connector polish that meets stringent Telcordia and ISO/IEC specifications for end-face geometry and exceeds all ANSI/TIA/EIA and ISO/IEC insertion loss and return loss requirements. - Dust caps included to protect polish from dirt and damage - SC duplexing clip allows for polarity correction - Exceeds ANSI/TIA/EIA and ISO/IECrequirements for aging, exposure to humidity, temperature extremes, impact, vibration, coupling strength, and cable resistance to stress and strain
Description
Choose LightSystem XGLO fiber optic cable assemblies for next generation backbone or fiber-to-the-desk applications. XGLO cable assemblies feature premium fiber that meets IEEE 802.3 10 Gigabit Ethernet requirements as well as IEC-60793-2-10 and TIA-492AAAC specifications for laser bandwidth Differential Mode Delay (DMD) specifications. These precision cable assemblies are warranted for 20 years and ensure optimum applications support for 10 Gigabit Ethernet serial transmission when installed in a qualified LightSystem XGLO system. Features: - Laser bandwidth optimized cable reduces impurities in the core of fiber, ensuring robust 10 gigabit Ethernet transmission - Connectors color coded per ANSI/TIA/EIA-568-B.3 - Assemblies offer a superior connector polish that meets stringent Telcordia and ISO/IEC specifications for end-face geometry and exceeds all ANSI/TIA/EIA and ISO/IEC insertion loss and return loss requirements. - Dust caps included to protect polish from dirt and damage - SC duplexing clip allows for polarity correction - Exceeds ANSI/TIA/EIA and ISO/IECrequirements for aging, exposure to humidity, temperature extremes, impact, vibration, coupling strength, and cable resistance to stress and strain

Suppliers

Company
Product
Description
Supplier Links
Siemon LightSystem XGLO Singlemode Duplex Jumpers - FJ2-SCUSCUL-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon LightSystem XGLO Singlemode Duplex Jumpers
FJ2-SCUSCUL-01
Siemon LightSystem XGLO Singlemode Duplex Jumpers FJ2-SCUSCUL-01
Choose LightSystem XGLO fiber optic cable assemblies for next generation backbone or fiber-to-the-desk applications. XGLO cable assemblies feature premium fiber that meets IEEE 802.3 10 Gigabit Ethernet requirements as well as IEC-60793-2-10 and TIA-492AAAC specifications for laser bandwidth Differential Mode Delay (DMD) specifications. These precision cable assemblies are warranted for 20 years and ensure optimum applications support for 10 Gigabit Ethernet serial transmission when installed in a qualified LightSystem XGLO system. Features: - Laser bandwidth optimized cable reduces impurities in the core of fiber, ensuring robust 10 gigabit Ethernet transmission - Connectors color coded per ANSI/TIA/EIA-568-B.3 - Assemblies offer a superior connector polish that meets stringent Telcordia and ISO/IEC specifications for end-face geometry and exceeds all ANSI/TIA/EIA and ISO/IEC insertion loss and return loss requirements. - Dust caps included to protect polish from dirt and damage - SC duplexing clip allows for polarity correction - Exceeds ANSI/TIA/EIA and ISO/IECrequirements for aging, exposure to humidity, temperature extremes, impact, vibration, coupling strength, and cable resistance to stress and strain

Choose LightSystem XGLO fiber optic cable assemblies for next generation backbone or fiber-to-the-desk applications. XGLO cable assemblies feature premium fiber that meets IEEE 802.3 10 Gigabit Ethernet requirements as well as IEC-60793-2-10 and TIA-492AAAC specifications for laser bandwidth Differential Mode Delay (DMD) specifications. These precision cable assemblies are warranted for 20 years and ensure optimum applications support for 10 Gigabit Ethernet serial transmission when installed in a qualified LightSystem XGLO system.
Features:
- Laser bandwidth optimized cable reduces impurities in the core of fiber, ensuring robust 10 gigabit Ethernet transmission
- Connectors color coded per ANSI/TIA/EIA-568-B.3
- Assemblies offer a superior connector polish that meets stringent Telcordia and ISO/IEC specifications for end-face geometry and exceeds all ANSI/TIA/EIA and ISO/IEC insertion loss and return loss requirements.
- Dust caps included to protect polish from dirt and damage
- SC duplexing clip allows for polarity correction
- Exceeds ANSI/TIA/EIA and ISO/IECrequirements for aging, exposure to humidity, temperature extremes, impact, vibration, coupling strength, and cable resistance to stress and strain

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FJ2-SCUSCUL-01
Product Name Siemon LightSystem XGLO Singlemode Duplex Jumpers
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fibre Optic Cable - 2846851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details