TelephoneStuff.com Hubbell 2Click, SC, Multimode 50 with Black Housing (10 PK) FCSC50M10

Description
Hubbell’s new 2click pre-polished connectors are field installable fiber optic connectors that eliminate the need for hand polishing in the field. 2click connectors provide a rapid and easy termination for either single mode or multimode fibers. Once the fiber is in place, the termination clip is removed and discarded. Assembly takes just 2 minutes. The installer simply strips the buffer, cleaves and inserts the fiber into the pre-polished connector and releases the termination clip to complete the assembly. In addition, there are no expensive tools, jigs or messy epoxy needed. Package of 10. Features: - 2click pre-polished connectors feature a factory polished ferrule with an integral fiber stub inside that splices to building cable fibers - Index matching gel and a precision mechanical alignment system insures a low loss connection - Each 2CLICK connector comes with a factory-installed termination clip that holds the clamping device open while the fiber is inserted - Connector termination in 2 minutes or less - No polishing or adhesives required - No expensive tools veeded - Fiber can be re-seated in the connector - For use with 250um or 900um buffer fibers - Factory polished for superior optical transmission
Description
Hubbell’s new 2click pre-polished connectors are field installable fiber optic connectors that eliminate the need for hand polishing in the field. 2click connectors provide a rapid and easy termination for either single mode or multimode fibers. Once the fiber is in place, the termination clip is removed and discarded. Assembly takes just 2 minutes. The installer simply strips the buffer, cleaves and inserts the fiber into the pre-polished connector and releases the termination clip to complete the assembly. In addition, there are no expensive tools, jigs or messy epoxy needed. Package of 10. Features: - 2click pre-polished connectors feature a factory polished ferrule with an integral fiber stub inside that splices to building cable fibers - Index matching gel and a precision mechanical alignment system insures a low loss connection - Each 2CLICK connector comes with a factory-installed termination clip that holds the clamping device open while the fiber is inserted - Connector termination in 2 minutes or less - No polishing or adhesives required - No expensive tools veeded - Fiber can be re-seated in the connector - For use with 250um or 900um buffer fibers - Factory polished for superior optical transmission

Suppliers

Company
Product
Description
Supplier Links
Hubbell 2Click, SC, Multimode 50 with Black Housing (10 PK) - FCSC50M10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 2Click, SC, Multimode 50 with Black Housing (10 PK)
FCSC50M10
Hubbell 2Click, SC, Multimode 50 with Black Housing (10 PK) FCSC50M10
Hubbell’s new 2click pre-polished connectors are field installable fiber optic connectors that eliminate the need for hand polishing in the field. 2click connectors provide a rapid and easy termination for either single mode or multimode fibers. Once the fiber is in place, the termination clip is removed and discarded. Assembly takes just 2 minutes. The installer simply strips the buffer, cleaves and inserts the fiber into the pre-polished connector and releases the termination clip to complete the assembly. In addition, there are no expensive tools, jigs or messy epoxy needed. Package of 10. Features: - 2click pre-polished connectors feature a factory polished ferrule with an integral fiber stub inside that splices to building cable fibers - Index matching gel and a precision mechanical alignment system insures a low loss connection - Each 2CLICK connector comes with a factory-installed termination clip that holds the clamping device open while the fiber is inserted - Connector termination in 2 minutes or less - No polishing or adhesives required - No expensive tools veeded - Fiber can be re-seated in the connector - For use with 250um or 900um buffer fibers - Factory polished for superior optical transmission

Hubbell’s new 2click pre-polished connectors are field installable fiber optic connectors that eliminate the need for hand polishing in the field. 2click connectors provide a rapid and easy termination for either single mode or multimode fibers. Once the fiber is in place, the termination clip is removed and discarded. Assembly takes just 2 minutes. The installer simply strips the buffer, cleaves and inserts the fiber into the pre-polished connector and releases the termination clip to complete the assembly. In addition, there are no expensive tools, jigs or messy epoxy needed. Package of 10.
Features:
- 2click pre-polished connectors feature a factory polished ferrule with an integral fiber stub inside that splices to building cable fibers
- Index matching gel and a precision mechanical alignment system insures a low loss connection
- Each 2CLICK connector comes with a factory-installed termination clip that holds the clamping device open while the fiber is inserted
- Connector termination in 2 minutes or less
- No polishing or adhesives required
- No expensive tools veeded
- Fiber can be re-seated in the connector
- For use with 250um or 900um buffer fibers
- Factory polished for superior optical transmission

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FCSC50M10
Product Name Hubbell 2Click, SC, Multimode 50 with Black Housing (10 PK)
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00006 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Kinetix 20-20m Fiber Optic Cable - 2090-SCNP20-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material nylon
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details