Advantech 10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor PWS-872-3SCW0X001

Description
10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor 7th generation Intel® Core™ i3/i5/i7/Celeron® processor with integrated Intel® Turbo Boost technology 10.1" high-brightness WXGA and WUXGA LED display with scratch-resistant Corning® Gorilla® Glass 3 panel Multi-touch PCAP touchscreen with support for gloved operation Rugged design with MIL-STD-810G certification, IP65 rating, and 4-ft. drop tolerance WiFi 6, 4G LTE, Bluetooth 5.2, and GPS modules with BeiDou/GLONASS support Built-in front and rear cameras, 1D/2D barcode scanner, and NFC RFID reader Hot-swappable battery supports up to 11 hours operation Microsoft® Windows 10 IoT LTSC OS Optional peripherals include vehicle docking station, desk docking station, and multiple extension modules
Request a Quote Datasheet
Description
10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor 7th generation Intel® Core™ i3/i5/i7/Celeron® processor with integrated Intel® Turbo Boost technology 10.1" high-brightness WXGA and WUXGA LED display with scratch-resistant Corning® Gorilla® Glass 3 panel Multi-touch PCAP touchscreen with support for gloved operation Rugged design with MIL-STD-810G certification, IP65 rating, and 4-ft. drop tolerance WiFi 6, 4G LTE, Bluetooth 5.2, and GPS modules with BeiDou/GLONASS support Built-in front and rear cameras, 1D/2D barcode scanner, and NFC RFID reader Hot-swappable battery supports up to 11 hours operation Microsoft® Windows 10 IoT LTSC OS Optional peripherals include vehicle docking station, desk docking station, and multiple extension modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Cincinnati, OH, United States
10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor
PWS-872-3SCW0X001
10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor PWS-872-3SCW0X001
10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor 7th generation Intel® Core™ i3/i5/i7/Celeron® processor with integrated Intel® Turbo Boost technology 10.1" high-brightness WXGA and WUXGA LED display with scratch-resistant Corning® Gorilla® Glass 3 panel Multi-touch PCAP touchscreen with support for gloved operation Rugged design with MIL-STD-810G certification, IP65 rating, and 4-ft. drop tolerance WiFi 6, 4G LTE, Bluetooth 5.2, and GPS modules with BeiDou/GLONASS support Built-in front and rear cameras, 1D/2D barcode scanner, and NFC RFID reader Hot-swappable battery supports up to 11 hours operation Microsoft® Windows 10 IoT LTSC OS Optional peripherals include vehicle docking station, desk docking station, and multiple extension modules

10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor

  • 7th generation Intel® Core™ i3/i5/i7/Celeron® processor with integrated Intel® Turbo Boost technology
  • 10.1" high-brightness WXGA and WUXGA LED display with scratch-resistant Corning® Gorilla® Glass 3 panel
  • Multi-touch PCAP touchscreen with support for gloved operation
  • Rugged design with MIL-STD-810G certification, IP65 rating, and 4-ft. drop tolerance
  • WiFi 6, 4G LTE, Bluetooth 5.2, and GPS modules with BeiDou/GLONASS support
  • Built-in front and rear cameras, 1D/2D barcode scanner, and NFC RFID reader
  • Hot-swappable battery supports up to 11 hours operation
  • Microsoft® Windows 10 IoT LTSC OS
  • Optional peripherals include vehicle docking station, desk docking station, and multiple extension modules
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Batteries
Product Number PWS-872-3SCW0X001
Product Name 10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor
Voltage 19 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products