Knowles ES Series Receivers

Description
The standard Class-D amplified receiver from Knowles offering a built-in amplifier and broad range of design options, port locations, and damping options - including Knowles' FerrofluidTM technology. Features EH micro speaker, but with internal, highly-efficient, class D amplifier Lower current drain prolongs battery life Lower distortion Available in a range of SPL ratings
Description
The standard Class-D amplified receiver from Knowles offering a built-in amplifier and broad range of design options, port locations, and damping options - including Knowles' FerrofluidTM technology. Features EH micro speaker, but with internal, highly-efficient, class D amplifier Lower current drain prolongs battery life Lower distortion Available in a range of SPL ratings

Suppliers

Company
Product
Description
Supplier Links
ES Series Receivers -  - Knowles
Itasca, IL, USA
ES Series Receivers
ES Series Receivers
The standard Class-D amplified receiver from Knowles offering a built-in amplifier and broad range of design options, port locations, and damping options - including Knowles' FerrofluidTM technology. Features EH micro speaker, but with internal, highly-efficient, class D amplifier Lower current drain prolongs battery life Lower distortion Available in a range of SPL ratings

The standard Class-D amplified receiver from Knowles offering a built-in amplifier and broad range of design options, port locations, and damping options - including Knowles' FerrofluidTM technology.

Features

  • EH micro speaker, but with internal, highly-efficient, class D amplifier
  • Lower current drain prolongs battery life
  • Lower distortion
  • Available in a range of SPL ratings
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name ES Series Receivers
Impedance 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details