TelephoneStuff.com Bogen Microphone Desk Stand DS3

Description
Microphone Desk Stand is a convenient desk stand for Bogen professional microphones. Features: - 3" chrome-finish tube - 6" cast iron base
Description
Microphone Desk Stand is a convenient desk stand for Bogen professional microphones. Features: - 3" chrome-finish tube - 6" cast iron base

Suppliers

Company
Product
Description
Supplier Links
Bogen Microphone Desk Stand - DS3 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Microphone Desk Stand
DS3
Bogen Microphone Desk Stand DS3
Microphone Desk Stand is a convenient desk stand for Bogen professional microphones. Features: - 3" chrome-finish tube - 6" cast iron base

Microphone Desk Stand is a convenient desk stand for Bogen professional microphones.
Features:
- 3" chrome-finish tube
- 6" cast iron base

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number DS3
Product Name Bogen Microphone Desk Stand
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers