Proto® Industrial Tools PLIER FA-189.17VE

Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 13/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 1 13/16 JAW LENGTH - FRACTIONAL SHAPING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL ROUND NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.37 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 13/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 1 13/16 JAW LENGTH - FRACTIONAL SHAPING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL ROUND NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.37 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-189.17VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 13/16 INCH JAW LENGTH 11/32 INCH JAW WIDTH 1 13/16 JAW LENGTH - FRACTIONAL SHAPING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL ROUND NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.37 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 6 7/8 INCH OVERALL LENGTH
  • 6 7/8 OVERALL LENGTH - FRACTIONAL
  • 1 13/16 INCH JAW LENGTH
  • 11/32 INCH JAW WIDTH
  • 1 13/16 JAW LENGTH - FRACTIONAL
  • SHAPING APPLICATION
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • ROUND NOSE, SERRATED JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.37 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-189.17VE
Product Name PLIER
Type Round-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 161063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
6518 - Mechanics gripping pliers - 65185130 - Stahlwille North America
Specs
Length 5.12 inch (130 mm)
Weight 2.65 oz (0.7357 N)
View Details
Plier - J241G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 11.38 inch (289 mm)
Jaw Length 2.56 inch (65.09 mm)
View Details